EN
  • EN
  • DE

ZCAT1325-0530A-BK

Part No ZCAT1325-0530A-BK
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE 100 OHM HINGED 5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Status Active
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 100 Ohm @ 100MHz to 500MHz
Material 30
Inner Dimension 0.197" Dia (5.00mm)
Outer Dimension 0.440" W x 0.504" H (11.20mm x 12.80mm)
Mounting Free Hanging
Length 0.984" (25.00mm)
Win Source Part Number 091887-ZCAT1325-0530A-BK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1,344
Ultra Librarian 3D Model Ultra Librarian ZCAT1325-0530A-BK CAD Model

Description

The ZCAT1325-0530A-BK is a round filter from TDK Corporation.

  • Length: 0.984" (25.00mm)
  • Mounting: Free hanging
  • Material: 30
  • Impedance @ Frequency: 100 Ohm @ 100MHz to 500MHz
  • Design: Hinged (snap on)
  • Inner Dimension: 0.197" Dia (5.00mm)
  • Outer Dimension: 0.440" W x 0.504" H (11.20mm x 12.80mm)
  • Supply and Demand Status: Balanced
  • Quantity per Package: 1,344 pcs

You May Also Be Interested in

TDK Corporation
Lowest to $3.2640
Kemet
FERRITE CORE SOLID 23.5 X 1.5MM
Lowest to $1.7087
TDK Corporation
FERRITE CORE 100 OHM HINGED 5MM
Lowest to $0.7000
TDK Corporation
Need more? Email Us
TDK Corporation
FERRITE CORE 30 OHM HINGED
Need more? Email Us
TDK Corporation
FERRITE CORE 100 OHM HINGED 9MM
Need more? Email Us
TDK Corporation
FERRITE CORE 80 OHM HINGED 7MM
Lowest to $0.6389
TDK Corporation
FERRITE CORE 80 OHM HINGED 13MM
Lowest to $6.6722
Murata Electronics North America
FERRITE CORE 59 OHM SOLID
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4775 $50.1375
260+ $0.3918 $101.8680
400+ $0.3796 $151.8400
545+ $0.3673 $200.1785
705+ $0.3551 $250.3455
945+ $0.3184 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,597 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess