EN
  • EN
  • DE

RKZ27TWAJQEH1

Part No RKZ27TWAJQEH1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295694-RKZ27TWAJQEH1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RKZ27TWAJQEH1 CAD Model

Description

The RKZ27TWAJQEH1 is a Transient Voltage Suppressor (TVS) diode manufactured by Renesas Electronics America. It is designed to protect sensitive electronic components from transient voltage events, such as electrostatic discharge (ESD) and voltage surges. This diode is engineered for high reliability and fast response times, making it suitable for applications where robust overvoltage protection is crucial.

Applications:

  • Automotive Electronics: Protection of ECUs, sensors, and other automotive systems from voltage transients and ESD.
  • Industrial Automation: Safeguarding control systems, PLCs, and other industrial equipment from voltage spikes.
  • Consumer Electronics: Protecting sensitive components in smartphones, tablets, and other portable devices.
  • Communication Systems: Surge protection for network interfaces and communication lines.
  • Medical Devices: Ensuring reliable operation of medical equipment by protecting against voltage transients.

Features:

  • High Surge Capability: Capable of handling high surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream circuits.
  • Low Clamping Voltage: Minimizes voltage stress on protected components.
  • Compact Package: Small form factor for space-constrained applications.
  • AEC-Q101 Qualified: Meets automotive industry standards for reliability and performance.
  • Lead-Free Construction: Compliant with environmental regulations.

Benefits:

  • Enhanced System Reliability: Protects electronic circuits from damage caused by voltage surges and ESD.
  • Reduced Downtime: Prevents equipment failure and minimizes downtime.
  • Extended Product Lifespan: Increases the longevity of electronic devices by protecting them from overvoltage stresses.
  • Cost-Effective Protection: Provides a cost-efficient solution for overvoltage protection.
  • Simplified Design: Easy to integrate into circuit designs.

Additional Details:

The RKZ27TWAJQEH1 likely has a reverse standoff voltage of 27V. The suffix indicates specific characteristics such as AEC-Q101 qualification for automotive use (Q), and enhanced performance (EH1). It’s designed for unidirectional protection. It typically comes in a compact surface-mount package, suitable for high-density PCB layouts. This device features excellent clamping characteristics, ensuring minimal voltage stress on the protected circuitry during transient events. Detailed specifications regarding surge current ratings, clamping voltage, and operating temperature range can be found in the device's datasheet. It is well-suited for safeguarding sensitive electronic components in harsh environments.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Coilcraft
Lowest to $1.3063
Intel
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7861 $60.5776
38+ $3.1058 $118.0204
58+ $3.0088 $174.5104
80+ $2.9118 $232.9440
103+ $2.8147 $289.9141
138+ $2.5237 $348.2706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess