EN
  • EN
  • DE

ZCAT1730-0730A

Part No ZCAT1730-0730A
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE 80 OHM HINGED 7MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Status Active
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 80 Ohm @ 100MHz to 500MHz
Material 30
Inner Dimension 0.276" Dia (7.00mm)
Outer Dimension 0.591" W x 0.650" H (15.00mm x 16.50mm)
Mounting Free Hanging
Length 1.181" (30.00mm)
Win Source Part Number 054548-ZCAT1730-0730A
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Audio, Computers & Computer Peripherals, System Monitoring
Quantity per package 840
Ultra Librarian 3D Model Ultra Librarian ZCAT1730-0730A CAD Model

Description

The TDK Corporation 054548-ZCAT1730-0730A is a high-quality filter designed for use in communications and networking, audio, computers and computer peripherals, and system monitoring.

  • Shape: Round
  • Length: 1.181 inches
  • Installation: Free hanging
  • Impedance: 80 Ohm @ 100MHz to 500MHz
  • Design: Hinged (snap on)
  • Inner Dimension: 0.276 inches in diameter
  • Outer Dimension: 0.591 inches in width and 0.650 inches in height
  • Series: TDK Corporation series
  • Popularity: Medium popularity
  • Supply and Demand Status: Balanced
  • Quantity per Package: 840 filters

You May Also Be Interested in

TDK Corporation
FERRITE CORE 50 OHM HINGED 7MM
Lowest to $0.3926
TDK Corporation
FERRITE CORE 50 OHM HINGED 9MM
Lowest to $3.7378
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $3.2640
TDK Corporation
FERRITE CORE 80 OHM HINGED 11MM
Lowest to $0.9797
TDK Corporation
FERRITE CORE 80 OHM HINGED 7MM / Ferrite Core Clamp Core 30-Material
Lowest to $0.6222
TDK Corporation
FERRITE CORE 50 OHM HINGED 9MM
Need more? Email Us
TDK Corporation
FERRITE CORE 30 OHM HINGED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6389 $51.1120
195+ $0.5242 $102.2190
300+ $0.5079 $152.3700
410+ $0.4915 $201.5150
530+ $0.4751 $251.8030
705+ $0.4260 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess