EN
  • EN
  • DE

ZCAT2017-0930B-BK

Part No ZCAT2017-0930B-BK
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE 50 OHM HINGED 9MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Status Active
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 50 Ohm @ 100MHz to 500MHz
Material 30
Inner Dimension 0.354" Dia (9.00mm)
Outer Dimension 1.142" W x 0.787" H (29.00mm x 20.00mm)
Mounting Chassis Mount
Length 0.827" (21.00mm)
Win Source Part Number 054552-ZCAT2017-0930B-BK
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, System Monitoring, Communications & Networking, Audio, Industrial
Quantity per package 350
Ultra Librarian 3D Model Ultra Librarian ZCAT2017-0930B-BK CAD Model

Description

The TDK Corporation 054552-ZCAT2017-0930B-BK is a round type filter designed for use in computers and computer peripherals, system monitoring, communications and networking, audio, and industrial applications.

  • Length: 0.827" (21.00mm)
  • Mounting: Chassis mount
  • Material: 30
  • Impedance @ Frequency: 50 Ohm @ 100MHz to 500MHz
  • Design: Hinged (snap on)
  • Inner Dimension: 0.354" Dia (9.00mm)
  • Outer Dimension: 1.142" W x 0.787" H (29.00mm x 20.00mm)
  • Categories: Filters
  • Status: Active
  • Supply and Demand Status: Balance
  • Quantity per Package: 350

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
FERRITE CORE 80 OHM HINGED 7MM
Lowest to $0.6389
TDK Corporation
FERRITE CORE 80 OHM HINGED 7MM / Ferrite Core Clamp Core 30-Material
Lowest to $0.6222
TDK Corporation
FERRITE CORE 50 OHM HINGED 7MM
Lowest to $0.3926
TDK Corporation
FERRITE CORE 100 OHM HINGED 5MM
Lowest to $0.7000
Laird-Signal Integrity Products
cosmetic specification refer to wl-qa-038 | FERRITE CORE 168 OHM SOLID
Need more? Email Us
TDK Corporation
FERRITE CORE 100 OHM HINGED 10MM
Need more? Email Us
TDK Corporation
FERRITE CORE 100 OHM HINGED 9MM
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess