EN
  • EN
  • DE

ZCAT2235-1030A-BK

Part No ZCAT2235-1030A-BK
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE 100 OHM HINGED 10MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Status Active
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 100 Ohm @ 100MHz to 500MHz
Material 30
Inner Dimension 0.394" Dia (10.00mm)
Outer Dimension 0.787" W x 0.846" H (20.00mm x 21.50mm)
Mounting Free Hanging
Length 1.378" (35.00mm)
Win Source Part Number 054557-ZCAT2235-1030A-BK
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Audio, Computers & Computer Peripherals, System Monitoring
Quantity per package 400
Ultra Librarian 3D Model Ultra Librarian ZCAT2235-1030A-BK CAD Model

Description

The TDK Corporation ZCAT2235-1030A-BK is a round type filter with a length of 1.378 inches (35.00mm) and a mounting style of free hanging.

  • Impedance: 100 Ohm @ frequencies ranging from 100MHz to 500MHz
  • Design: Hinged (snap-on) mechanism
  • Inner Dimension: 0.394 inches (10.00mm) diameter
  • Outer Dimension: 0.787 inches width by 0.846 inches height (20.00mm x 21.50mm)
  • Material: 30 material
  • Applications: Communications and networking, audio, computers and computer peripherals, and system monitoring
  • Package Contains: 400 pieces

You May Also Be Interested in

TDK Corporation
FERRITE CORE 100 OHM HINGED 9MM
Need more? Email Us
TDK Corporation
FERRITE CORE 50 OHM HINGED 7MM
Lowest to $0.5300
TDK Corporation
FERRITE CORE 100 OHM HINGED 9MM
Lowest to $0.6223
TDK Corporation
Ferrite Core Clamp Core 30-Material / FERRITE CORE 100 OHM HINGED 9MM
Lowest to $0.5986
TDK Corporation
Lowest to $3.2640
Laird-Signal Integrity Products
FERRITE CORE 158 OHM SOLID
Need more? Email Us
TDK Corporation
FERRITE CORE 100 OHM HINGED 10MM
Lowest to $0.8677
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess