EN
  • EN
  • DE

ZCAT2235-1030A

Part No ZCAT2235-1030A
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE 100 OHM HINGED 10MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Status Active
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 100 Ohm @ 100MHz to 500MHz
Material 30
Inner Dimension 0.394" Dia (10.00mm)
Outer Dimension 0.787" W x 0.846" H (20.00mm x 21.50mm)
Mounting Free Hanging
Length 1.378" (35.00mm)
Win Source Part Number 054555-ZCAT2235-1030A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 400
Ultra Librarian 3D Model Ultra Librarian ZCAT2235-1030A CAD Model

Description

The TDK ZCAT2235-1030A is a ferrite core designed for use in EMI/RFI noise suppression applications.

  • Impedance: 100 ohms @ frequencies ranging from 100MHz to 500MHz
  • Design: Hinged design
  • Compact Size: Outer dimension of 0.787" W x 0.846" H (20.00mm x 21.50mm)
  • Application: Ideal choice for applications with limited space
  • Effectiveness: Highly effective option for EMI/RFI noise suppression applications

You May Also Be Interested in

TDK Corporation
FERRITE CORE 80 OHM HINGED 7MM
Lowest to $0.6389
TDK Corporation
FERRITE CORE 50 OHM HINGED 7MM
Lowest to $0.3926
TDK Corporation
FERRITE CORE 100 OHM HINGED 10MM
Need more? Email Us
TDK Corporation
Clamp Filters For Cable
Lowest to $0.8253
TDK Corporation
FERRITE CORE 100 OHM HINGED 9MM
Need more? Email Us
TDK Corporation
Lowest to $0.9113
TDK Corporation
FERRITE CORE 80 OHM HINGED 13MM
Lowest to $6.6722
TDK Corporation
Ferrite Core Clamp Core 30-Material / FERRITE CORE 150 OHM HINGED 13MM
Lowest to $2.0927
TDK Corporation
FERRITE CORE 100 OHM HINGED 5MM
Lowest to $0.4775

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8677 $52.0620
145+ $0.7119 $103.2255
220+ $0.6897 $151.7340
300+ $0.6674 $200.2200
390+ $0.6452 $251.6280
520+ $0.5785 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess