EN
  • EN
  • DE

ZCAT3035-1330-BK

Part No ZCAT3035-1330-BK
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description Ferrite Core Clamp Core 30-Material / FERRITE CORE 150 OHM HINGED 13MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Status Active
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 150 Ohm @ 100MHz to 500MHz
Material 30
Inner Dimension 0.512" Dia (13.00mm)
Outer Dimension 1.181" Dia (30.00mm)
Mounting Chassis Mount
Length 1.535" (39.00mm)
Win Source Part Number 054561-ZCAT3035-1330-BK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Audio, Computers & Computer Peripherals, System Monitoring
Quantity per package 200
Family Name ZCAT
Introduction Date October 31, 2000
ECCN EAR99
Country of Origin China, Japan
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ZCAT3035-1330-BK CAD Model

Description

The ZCAT3035-1330-BK is an electronic component manufactured by TDK Corporation.

  • Type: Round type filter
  • Length: 1.535" (39.00mm)
  • Mounting: Chassis mount mounting
  • Material: 30
  • Impedance @ Frequency: 150 Ohm @ 100MHz to 500MHz
  • Design: Hinged (snap-on) design
  • Inner Dimension: 0.512" Dia (13.00mm)
  • Outer Dimension: 1.181" Dia (30.00mm)
  • Supply and Demand Status: Balanced
  • Applications: Commonly used in communications & networking, audio, computers & computer peripherals, and system monitoring
  • Package Contains: 200 units

You May Also Be Interested in

Murata Electronics North America
FERRITE CORE 59 OHM SOLID
Need more? Email Us
TDK Corporation
FERRITE CORE 100 OHM HINGED 10MM
Lowest to $0.8677
TDK Corporation
FERRITE CORE 100 OHM HINGED 5MM
Lowest to $0.7000
TDK Corporation
FERRITE CORE 100 OHM HINGED 9MM
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
FERRITE CORE 100 OHM HINGED 10MM
Need more? Email Us
TDK Corporation
FERRITE CORE 100 OHM HINGED 9MM
Lowest to $0.6223
Laird-Signal Integrity Products
cosmetic specification refer to wl-qa-038 | FERRITE CORE 168 OHM SOLID
Need more? Email Us
TDK Corporation
FERRITE CORE 50 OHM HINGED 7MM
Lowest to $0.3926

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0927 $50.2248
59+ $1.7171 $101.3089
91+ $1.6635 $151.3785
125+ $1.6098 $201.2250
161+ $1.5562 $250.5482
216+ $1.3952 $301.3632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess