EN
  • EN
  • DE

ZCAT1518-0730

Part No ZCAT1518-0730
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE 50 OHM HINGED 7MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Status Active
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 50 Ohm @ 100MHz to 500MHz
Material 30
Inner Dimension 0.276" Dia (7.00mm)
Outer Dimension 0.591" Dia (15.00mm)
Mounting Chassis Mount
Length 0.866" (22.00mm)
Win Source Part Number 036693-ZCAT1518-0730
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, System Monitoring, Communications & Networking, Audio, Industrial
Quantity per package 896
Ultra Librarian 3D Model Ultra Librarian ZCAT1518-0730 CAD Model

Description

The TDK Corporation ZCAT1518-0730 is a round type chassis mount filter that is commonly used in computers and computer peripherals, system monitoring, communications and networking, audio, and industrial applications.

  • Supply and Demand Status: Balanced
  • Component Status: Active electronic component
  • Win Source Part Number: 036693-ZCAT1518-0730
  • Impedance: 50 Ohm @ 100MHz to 500MHz
  • Inner Dimension: 0.276" Dia (7.00mm)
  • Outer Dimension: 0.591" Dia (15.00mm)

You May Also Be Interested in

Murata Electronics North America
FERRITE CORE 59 OHM SOLID
Need more? Email Us
TDK Corporation
Clamp Filters For Cable
Lowest to $0.6869
TDK Corporation
Need more? Email Us
TDK Corporation
FERRITE CORE 100 OHM HINGED 5MM
Lowest to $0.7000
Kemet
FERRITE CORE SOLID 23.5 X 1.5MM
Lowest to $1.7087
TDK Corporation
Ferrite Core Clamp Core 30-Material / FERRITE CORE 150 OHM HINGED 13MM
Lowest to $2.0927
TDK Corporation
FERRITE CORE 50 OHM HINGED 7MM
Lowest to $0.3926
TDK Corporation
FERRITE CORE 80 OHM HINGED 13MM
Lowest to $1.1278
TDK Corporation
FERRITE CORE 100 OHM HINGED 5MM
Lowest to $0.4775

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3926 $51.0380
275+ $0.3677 $101.1175
425+ $0.3553 $151.0025
610+ $0.3305 $201.6050
790+ $0.3180 $251.2200
985+ $0.3056 $301.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,055 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess