EN
  • EN
  • DE

ZCAT2132-1130

Part No ZCAT2132-1130
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description Clamp Filters For Cable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Series ZCAT
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 80 Ohm @ 100MHz ~ 500MHz
Material 30
Inner Dimension 0.433" Dia (11.00mm)
Outer Dimension 0.807" Dia (20.50mm)
Mounting Chassis Mount
Length 1.417" (36.00mm)
Win Source Part Number 1282853-ZCAT2132-1130
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, System Monitoring, Audio, Imaging, Video & Vision, Communications & Networking, Consumer Electronics, Portable Devices
Family Name ZCAT
Introduction Date October 31, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 480
Ultra Librarian 3D Model Ultra Librarian ZCAT2132-1130 CAD Model

Description

The ZCAT2132-1130 is a round type filter manufactured by TDK Corporation.

  • Type: hinged (snap on) chassis mount
  • Impedance: 80 Ohm @ 100MHz ~ 500MHz
  • Inner Dimension: 0.433" Dia (11.00mm)
  • Outer Dimension: 0.807" Dia (20.50mm)
  • Series: ZCAT
  • Applications: computers & computer peripherals, system monitoring, audio, imaging, video & vision, communications & networking, consumer electronics, and portable devices
  • Win Source part number: 1282853-ZCAT2132-1130

You May Also Be Interested in

Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6869 $51.5175
160+ $0.6434 $102.9440
245+ $0.6217 $152.3165
350+ $0.5782 $202.3700
450+ $0.5565 $250.4250
565+ $0.5347 $302.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,037 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess