EN
  • EN
  • DE

ADP3338AKCZ-1.8-RL7

Part No ADP3338AKCZ-1.8-RL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043691-ADP3338AKCZ-1.8-RL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3338AKCZ-1.8-RL7 CAD Model

Description

The ADP3338AKCZ-1.8-RL7 is a high-performance, low-dropout linear regulator offered by Analog Devices Inc., a leader in high-performance analog technology. This regulator is capable of supplying 1A of output current with a dropout voltage of just 200mV at full load, which makes it an excellent choice for tight voltage regulation in a variety of applications.

Key Features:

  • Output Voltage: This device provides a fixed output voltage of 1.8V, which is ideal for powering advanced microprocessors and other digital ICs that require a stable power supply.
  • High Output Current: With an output current capacity of 1A, the ADP3338AKCZ-1.8-RL7 is well-suited for applications that demand a high current supply while maintaining low voltage differentials.
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation, even when the input-to-output voltage differential is minimal. This feature is particularly useful in battery-operated devices where maximizing battery life is critical.
  • Excellent Load and Line Regulation: The device provides exceptional regulation characteristics, ensuring a consistent output voltage despite variations in input voltage or output load conditions.
  • Overcurrent and Thermal Protection: Built-in safety features protect the device and the application from damage due to excessive current or overheating, enhancing system reliability.
  • Noise Reduction: The ADP3338AKCZ-1.8-RL7 has low output noise, making it suitable for noise-sensitive applications such as RF circuits and precision instrumentation.
  • Package: It comes in a compact SOT-223 package, which is conducive for space-constrained applications.

Applications:

The ADP3338AKCZ-1.8-RL7 is versatile and can be used in a variety of applications, including:

  • High-performance microprocessors and DSPs
  • Portable and battery-powered equipment
  • Data storage systems
  • Networking and communication devices
  • Medical and healthcare devices

Overall, the ADP3338AKCZ-1.8-RL7 from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking for a robust power management solution.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0081
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess