EN
  • EN
  • DE

AH316M157501-T

Part No AH316M157501-T
Manufacturer Taiyo Yuden
Catalog RF Antennas
Description RF ANT 1.575GHZ CHIP SOLDER SMD / 1.575GHz GPS Chip RF Antenna 1.574GHz ~ 1.576GHz 2.4dBi, -0.6dBic Solder Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Taiyo Yuden
Package Tape & Reel
Product Status Not For New Designs
RF Family/Standard Navigation
Frequency Group UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 1.575GHz
Frequency Range 1.574GHz ~ 1.576GHz
Antenna Type Chip
Number of Bands 1
VSWR 3
Gain 2.4dBi, -0.6dBic
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.020" (0.50mm)
Applications GPS
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN 7A994
HTSUS 8529.10.9100
Win Source Part Number 911262-AH316M157501-T
Ultra Librarian 3D Model Ultra Librarian AH316M157501-T CAD Model

Description

The Taiyo Yuden 911262-AH316M157501-T is a chip antenna designed for GPS applications.

  • Frequency Range: 1.574GHz to 1.576GHz
  • Frequency (Center/Band): 1.575GHz
  • Gain: 2.4dBi and -0.6dBic
  • VSWR: 3
  • Mounting: Surface mountable
  • Package: Tape & reel
  • Applications: UHF frequency group (1GHz to 2GHz)

You May Also Be Interested in

TE Connectivity
RF ANT 916MHZ WHIP STR SCREW-MNT
Need more? Email Us
Abracon LLC
RF ANT 2.45GHZ/5.5GHZ WHIP TILT
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ FLAT PATCH IPEX
Need more? Email Us
Abracon LLC
RF ANT 2.8GHZ CHIP SOLDER SMD
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR RP-SMA ML
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP RA RP-SMA MAL
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP STR RP-SMA ML
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ MOD SMA MALE ADH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4924 $59.6960
95+ $1.2245 $116.3275
150+ $1.1863 $177.9450
205+ $1.1481 $235.3605
265+ $1.1097 $294.0705
350+ $0.9949 $348.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess