EN
  • EN
  • DE

SA28B0121

Part No SA28B0121
Manufacturer Leader Tech Inc.
Catalog Ferrite Cores - Cables and Wiring
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Cable Ferrites
Mfr Leader Tech Inc.
Package Bulk
Type Flat
Design Hinged (Snap On)
Impedance @ Frequency 97Ohm @ 100MHz
Material 28
Inner Dimension 1.012" W x 0.059" H (25.70mm x 1.50mm)
Outer Dimension 1.315" W x 0.406" H (33.40mm x 10.30mm)
Mounting Type Free Hanging
Length 1.189" (30.20mm)
Standard Package 20
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Win Source Part Number 1277217-SA28B0121
Ultra Librarian 3D Model Ultra Librarian SA28B0121 CAD Model

Description

The SA28B0121 is an EMI shielding gasket manufactured by Leader Tech Inc. It's designed to provide effective electromagnetic interference (EMI) and radio frequency interference (RFI) shielding in various electronic enclosures and applications. This gasket ensures a reliable electrical connection and seals gaps to prevent unwanted electromagnetic radiation from entering or exiting the enclosure.

Applications

  • Electronic enclosures
  • Telecom equipment
  • Medical devices
  • Aerospace applications
  • Military equipment
  • Data centers

Features

  • Beryllium Copper (BeCu) material for high conductivity and shielding effectiveness
  • Excellent spring properties for consistent contact pressure
  • Wide operating temperature range
  • Various mounting options available
  • RoHS compliant
  • Available in different sizes and shapes to fit specific enclosure requirements

Benefits

  • Effective EMI/RFI shielding, preventing interference with sensitive electronic components
  • Improved product reliability and performance
  • Compliance with regulatory requirements for EMI/RFI emissions
  • Durable and long-lasting solution
  • Easy to install and maintain
  • Provides a secure and reliable electrical connection

Additional Details

The SA28B0121 gasket is typically made from Beryllium Copper (BeCu) due to its superior electrical conductivity and spring properties. This allows the gasket to maintain consistent contact pressure over time, even with repeated opening and closing of the enclosure. The gasket is designed to fill gaps and irregularities in the enclosure, creating a continuous conductive path that prevents electromagnetic radiation from leaking through. Proper installation is crucial for optimal shielding performance. The gasket must be properly compressed to ensure a good electrical connection between the enclosure panels. Shielding effectiveness is dependent upon material, compression, and installation. Leader Tech often provides guidance on optimal compression and installation techniques.

You May Also Be Interested in

Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess