EN
  • EN
  • DE

ZCAT1325-0530A

Part No ZCAT1325-0530A
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE 100 OHM HINGED 5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Status Active
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 100 Ohm @ 100MHz to 500MHz
Material 30
Inner Dimension 0.197" Dia (5.00mm)
Outer Dimension 0.440" W x 0.504" H (11.20mm x 12.80mm)
Mounting Free Hanging
Length 0.984" (25.00mm)
Win Source Part Number 091944-ZCAT1325-0530A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Audio, Communications & Networking, Consumer Electronics
Family Name ZCAT
Introduction Date October 31, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 1,344
Ultra Librarian 3D Model Ultra Librarian ZCAT1325-0530A CAD Model

Description

The ZCAT1325-0530A is a round ferrite core manufactured by TDK Corporation.

  • Supply and Demand Status: Balanced
  • Manufacturer: TDK Corporation
  • Applications: Various electronic devices such as computers, computer peripherals, audio, communications and networking, and consumer electronics
  • Impedance: 100 Ohm @ 100MHz to 500MHz
  • Design: Hinged (snap-on)
  • Inner Dimension: 0.197" Dia (5.00mm)
  • Outer Dimension: 0.440" W x 0.504" H (11.20mm x 12.80mm)
  • Versatility: Versatile component that can be used in many different projects and applications

You May Also Be Interested in

TDK Corporation
FERRITE CORE 100 OHM HINGED 10MM
Need more? Email Us
TDK Corporation
FERRITE CORE 100 OHM HINGED 5MM
Lowest to $0.7000
TDK Corporation
Ferrite Core Clamp Core 30-Material / FERRITE CORE 150 OHM HINGED 13MM
Lowest to $2.0927
TDK Corporation
Ferrite Core Clamp Core 30-Material / FERRITE CORE 100 OHM HINGED 9MM
Lowest to $0.5986
TDK Corporation
FERRITE CORE 80 OHM HINGED 7MM / Ferrite Core Clamp Core 30-Material
Lowest to $0.6222
TDK Corporation
FERRITE CORE 50 OHM HINGED 7MM
Lowest to $0.3926
TDK Corporation
FERRITE CORE 80 OHM HINGED 11MM
Lowest to $0.9797
TDK Corporation
FERRITE CORE 30 OHM HINGED
Need more? Email Us
TDK Corporation
Clamp Filters For Cable
Lowest to $0.8253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7000 $52.5000
175+ $0.5743 $100.5025
270+ $0.5564 $150.2280
375+ $0.5384 $201.9000
485+ $0.5205 $252.4425
645+ $0.4667 $301.0215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,129 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess