EN
  • EN
  • DE

ZCAT2032-0930

Part No ZCAT2032-0930
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description Clamp Filters For Cable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Series ZCAT
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 100 Ohm @ 100MHz ~ 500MHz
Material 30
Inner Dimension 0.354" Dia (9.00mm)
Outer Dimension 0.768" Dia (19.50mm)
Mounting Free Hanging
Length 1.417" (36.00mm)
Win Source Part Number 1282852-ZCAT2032-0930
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Family Name ZCAT
Introduction Date October 31, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 420
Ultra Librarian 3D Model Ultra Librarian ZCAT2032-0930 CAD Model

Description

The ZCAT2032-0930 is a round type filter designed by TDK Corporation.

  • Type: Round
  • Impedance: 100 Ohm @ 100MHz to 500MHz
  • Length: 1.417" (36.00mm)
  • Outer Dimension: 0.768" Dia (19.50mm)
  • Type: Hinged (Snap On)
  • Inner Dimension: 0.354" Dia (9.00mm)
  • Material: 30
  • Series: ZCAT
  • ECCN: EAR99
  • Country of Origin: China
  • Popularity: Medium
  • Expected Availability: 2024
  • Supply and Demand: Balance
  • Package: 420

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
FERRITE CORE 100 OHM HINGED 5MM
Lowest to $0.4775
TDK Corporation
Need more? Email Us
TDK Corporation
FERRITE CORE 80 OHM HINGED 11MM
Lowest to $0.9797
TDK Corporation
FERRITE CORE 50 OHM HINGED 9MM
Lowest to $3.7378
TDK Corporation
FERRITE CORE 80 OHM HINGED 7MM / Ferrite Core Clamp Core 30-Material
Lowest to $0.6222
TDK Corporation
FERRITE CORE 50 OHM HINGED 7MM
Lowest to $0.5300
TDK Corporation
Ferrite Core Clamp Core 30-Material / FERRITE CORE 150 OHM HINGED 13MM
Lowest to $2.0927
TDK Corporation
Clamp Filters For Cable
Lowest to $0.6869

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8253 $53.6445
150+ $0.6772 $101.5800
230+ $0.6560 $150.8800
320+ $0.6349 $203.1680
410+ $0.6137 $251.6170
550+ $0.5502 $302.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,307 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess