EN
  • EN
  • DE

ZCAT2017-0930-BK

Part No ZCAT2017-0930-BK
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE 50 OHM HINGED 9MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Status Active
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 50 Ohm @ 100MHz to 500MHz
Material 30
Inner Dimension 0.354" Dia (9.00mm)
Outer Dimension 0.787" Dia (20.00mm)
Mounting Chassis Mount
Length 0.827" (21.00mm)
Win Source Part Number 092392-ZCAT2017-0930-BK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, System Monitoring, Communications & Networking, Audio, Industrial
Quantity per package 640
Ultra Librarian 3D Model Ultra Librarian ZCAT2017-0930-BK CAD Model

Description

The TDK Corporation ZCAT2017-0930-BK is a high-quality filter that is perfect for a variety of applications.

  • Durability: Designed to be durable and reliable
  • Performance: Ensuring that your data is transmitted quickly and accurately
  • Popularity Rating: High popularity rating
  • Demand: High demand due to its superior performance
  • Compliance: Compliant with RoHS standards
  • Applications: Commonly used in computers and computer peripherals, system monitoring, communications and networking, audio, and industrial applications
  • Package Quantity: 640

You May Also Be Interested in

TDK Corporation
FERRITE CORE 100 OHM HINGED 9MM
Lowest to $0.6223
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
FERRITE CORE 80 OHM HINGED 13MM
Lowest to $1.1278
TDK Corporation
Need more? Email Us
TDK Corporation
FERRITE CORE 30 OHM HINGED
Need more? Email Us
TDK Corporation
FERRITE CORE 100 OHM HINGED 5MM
Lowest to $0.7000
TDK Corporation
FERRITE CORE 50 OHM HINGED 7MM
Lowest to $0.3926
TDK Corporation
Ferrite Core Clamp Core 30-Material / Clamp Filters For Cable | FERRITE CORE 50 OHM HINGED 9MM
Lowest to $0.5573

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7378 $52.3292
33+ $3.0670 $101.2110
51+ $2.9711 $151.5261
70+ $2.8753 $201.2710
90+ $2.7794 $250.1460
121+ $2.4919 $301.5199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess