EN
  • EN
  • DE

TLP621GB

Part No TLP621GB
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case DIP4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 720855-TLP621GB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP621GB CAD Model

Description

The TLP621GB is a Photocoupler, also known as an Optocoupler, manufactured by Toshiba Semiconductor and Storage. It consists of an infrared LED and a phototransistor, electrically isolated from each other. This isolation makes it ideal for isolating low-voltage control circuits from high-voltage or noisy circuits.

Applications

  • Isolation in power supplies
  • Digital logic isolation
  • Microprocessor input isolation
  • Noise suppression in control circuits
  • Signal transmission between circuits with different ground potentials

Features

  • High isolation voltage (typically 5000Vrms)
  • Current transfer ratio (CTR) typically between 50% and 600% (depending on the specific grade)
  • Low input current (typically 5mA)
  • Fast switching speed
  • Compact package

Benefits

  • Electrical isolation between circuits
  • Noise immunity
  • Prevents ground loops
  • Simplified system design
  • Improved safety

Additional Details

The TLP621GB offers galvanic isolation, meaning there is no direct electrical connection between the input and output sides. The input current through the LED causes it to emit infrared light, which activates the phototransistor on the output side. The current transfer ratio (CTR) defines the relationship between the input current and the output current. The isolation voltage is a critical parameter that specifies the maximum voltage that can be safely applied between the input and output. The TLP621GB is available in different package types, including DIP and SMD versions. The switching speed is fast enough for most digital applications. It is a versatile component widely used in industrial control, power electronics, and communication equipment to provide electrical isolation and protect sensitive circuitry. Consult the Toshiba datasheet for precise specifications, including CTR ranges, isolation voltage, and switching characteristics.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1739 $50.4310
705+ $0.1427 $100.6035
1,085+ $0.1383 $150.0555
1,495+ $0.1338 $200.0310
1,935+ $0.1294 $250.3890
2,590+ $0.1160 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,800 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess