EN
  • EN
  • DE

ZCAT2017-0930

Part No ZCAT2017-0930
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description Ferrite Core Clamp Core 30-Material / Clamp Filters For Cable | FERRITE CORE 50 OHM HINGED 9MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Type Round
Design Hinged (Snap On)
Impedance at Frequency 50Ohm at 100MHz ~ 500MHz
Material 30
Inner Dimension 0.354" Dia (9.00mm)
Outer Dimension 0.787" Dia (20.00mm)
Mounting Style Chassis Mount
Length 0.827" (21.00mm)
Manufacturer Pack Quantity 640
MSL Level 1 (Unlimited)
Win Source Part Number 1282851-ZCAT2017-0930
Manufacturer Homepage www.tdk.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, System Monitoring, Communications & Networking, Audio, Industrial
Family Name ZCAT
Introduction Date October 31, 2000
ECCN EAR99
Country of Origin China, Japan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ZCAT2017-0930 CAD Model

Description

The TDK Corporation ZCAT2017-0930 is a compliant round chassis mount filter that is used in computers and computer peripherals, system monitoring, communications and networking, audio, and industrial applications.

  • Type: Compliant Round Filter
  • Applications: Computers/Peripherals, System Monitoring, Communications/Networking, Audio, Industrial
  • Mounting Type: Chassis Mount
  • Shape: Hinged (Snap On)
  • Inner Dimension: 0.354" Dia (9.00mm)
  • Outer Dimension: 0.787" Dia (20.00mm)
  • Length: 0.827" (21.00mm)
  • Material: 30
  • Family: ZCAT
  • ECCN: EAR99
  • Country of Origin: China, Japan
  • Estimated EOL Date: 2027
  • Halogen Free: Yes
  • HTSUS: 8532.90.8085
  • Manufacturer Pack Quantity: 640
  • MSL Level: 1 (Unlimited)
  • Impedance @ Frequency: 50Ohm @ 100MHz ~ 500MHz

You May Also Be Interested in

Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Lowest to $39.7112
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5573 $50.1570
220+ $0.4573 $100.6060
340+ $0.4430 $150.6200
470+ $0.4287 $201.4890
605+ $0.4144 $250.7120
810+ $0.3716 $300.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,224 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess