EN
  • EN
  • DE

MA2092-HVL.GN

Part No MA2092-HVL.GN
Manufacturer Sunon Fans
Catalog AC Fans
Description FAN AXIAL 92X25MM 220/240VAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - AC Fans
Mfr Sunon Fans
Series MagLev® MA
Package Bulk
Product Status Obsolete
Voltage - Rated 220 ~ 240VAC
Size / Dimension Square - 92mm L x 92mm H
Width 25.00mm
Air Flow 54.0 CFM (1.51m³/min)
Static Pressure 0.140 in H2O (34.9 Pa)
Bearing Type Vapo-Bearing™
Fan Type Tubeaxial
Features -
Noise 32.0dB
Power (Watts) 4.60W
RPM 3000 RPM
Termination 2 Wire Leads
Ingress Protection -
Approval Agency CUR, TUV, UL
Weight 0.264 lb (119.75 g)
Current Rating (Amps) 0.106A
Voltage Range -
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade -
Lifetime @ Temp. -
Base Product Number MA2092
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1368393-MA2092-HVL.GN
Ultra Librarian 3D Model Ultra Librarian MA2092-HVL.GN CAD Model

Description

The MA2092-HVL.GN is an AC fan manufactured by Sunon Fans.

  • Series: MagLev® MA
  • Shape: Square
  • Dimensions: 92mm L x 92mm H
  • Voltage: 220-240VAC
  • Current: 0.106A
  • Power: 4.60W
  • Speed: 3000 RPM
  • Air Flow: 54.0 CFM (1.51m³/min)
  • Static Pressure: 0.140 in H2O (34.9 Pa)
  • Bearing Technology: Vapo-Bearing™
  • Noise Level: 32.0dB

You May Also Be Interested in

Sunon Fans
FAN AXIAL 176X89MM 220/240VAC
Need more? Email Us
ebm-papst
AC BACKWARD-CURVED MOTORIZED IMP
Need more? Email Us
Sunon Fans
FAN AXIAL 92X25MM 220/240VAC
Need more? Email Us
ebm-papst
FAN AXIAL 92X25MM 115VAC TERM
Lowest to $0.0069
Omron
AXL FAN MTL 115VAC 150D 38T
Need more? Email Us
ebm-papst
FAN AXIAL 119X25MM 230VAC TERM
Lowest to $323.6021
Orion Fans
FAN IMP MTRZD 360X167 230V W/CAP / Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Need more? Email Us
Qualtek
EC FAN, 120X120X38MM, 2-BALL BEA / Fan Tubeaxial 100 ~ 240VAC Square - 120mm L x 120mm H Ball 137.6 CFM (3.85m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
FAN 119X25MM 230VAC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess