EN
  • EN
  • DE

ZCAT2032-0930A

Part No ZCAT2032-0930A
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Ferrite Cores - Cables and Wiring
Manufacturer TDK Corporation
Win Source Part Number 417716-ZCAT2032-0930A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZCAT2032-0930A CAD Model

Description

The ZCAT2032-0930A is a clip-on EMI (Electromagnetic Interference) suppression core manufactured by TDK Corporation. It's designed to suppress unwanted high-frequency noise in electronic circuits by being easily attached to existing cables. The split construction allows for installation without disconnecting cables, offering a convenient solution for mitigating EMI issues in various applications.

Applications

  • Power Cables: Reduces conducted emissions from power supplies and connected devices.
  • Data Cables: Suppresses noise on USB, HDMI, Ethernet, and other data transmission cables.
  • Signal Cables: Filters out high-frequency noise in audio and video signal paths, improving signal clarity.
  • Internal Wiring: Used within electronic devices to suppress noise generated by internal components.
  • Industrial Equipment: Protects sensitive control and instrumentation circuits from external noise sources.

Features

  • Clip-On Design: Enables quick and easy installation without cable disconnection.
  • Effective EMI Suppression: Provides significant attenuation of high-frequency noise.
  • Compact Form Factor: Fits easily into tight spaces.
  • Durable Material: Constructed from robust materials for long-lasting performance.
  • Broadband Performance: Effective across a wide range of frequencies.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Reduced EMI: Helps devices meet regulatory requirements for electromagnetic compatibility (EMC).
  • Simplified Installation: The clip-on design minimizes installation time and effort.
  • Cost-Effective Solution: An affordable way to address EMI problems.
  • Enhanced System Reliability: Protects sensitive electronic components from damage caused by noise and interference.

Technical Details

The ZCAT2032-0930A has approximate dimensions of 20mm outer diameter, 32mm inner diameter and 9.3mm height. It's constructed using a ferrite material optimized for EMI suppression across a broad frequency spectrum. The impedance characteristics are carefully designed to maximize noise attenuation while minimizing signal degradation. Consult TDK datasheets for detailed impedance versus frequency curves. These cores are widely used in consumer electronics, industrial equipment, and medical devices to enhance EMI performance.

You May Also Be Interested in

TDK Corporation
FERRITE CORE 30 OHM HINGED
Need more? Email Us
TDK Corporation
Ferrite Core Clamp Core 30-Material / FERRITE CORE 100 OHM HINGED 9MM
Lowest to $0.5986
TDK Corporation
Ferrite Core Clamp Core 30-Material / FERRITE CORE 150 OHM HINGED 13MM
Lowest to $2.0927
TDK Corporation
FERRITE CORE 100 OHM HINGED 9MM
Lowest to $0.6223
TDK Corporation
FERRITE CORE 80 OHM HINGED 7MM
Lowest to $0.6389
TDK Corporation
Lowest to $0.9113
TDK Corporation
Clamp Filters For Cable
Lowest to $0.6869
TDK Corporation
FERRITE CORE 100 OHM HINGED 5MM
Lowest to $0.4775
TDK Corporation
FERRITE CORE 100 OHM HINGED 10MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess