EN
  • EN
  • DE

ZCAT2436-1330A

Part No ZCAT2436-1330A
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE 80 OHM HINGED 13MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Status Active
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 80 Ohm @ 100MHz to 500MHz
Material 30
Inner Dimension 0.512" Dia (13.00mm)
Outer Dimension 0.866" W x 0.925" H (22.00mm x 23.50mm)
Mounting Free Hanging
Length 1.417" (36.00mm)
Win Source Part Number 036696-ZCAT2436-1330A
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Audio, Computers & Computer Peripherals, System Monitoring
Quantity per package 400
Ultra Librarian 3D Model Ultra Librarian ZCAT2436-1330A CAD Model

Description

The TDK ZCAT2436-1330A is a round ferrite bead filter that has a length of 1.417" (36.00mm) and an impedance of 80 Ohm @ 100MHz to 500MHz.

  • Design: Hinged design and can be easily snapped on for mounting
  • Inner Dimension: 0.512" Dia (13.00mm)
  • Outer Dimension: 0.866" W x 0.925" H (22.00mm x 23.50mm)
  • Applications: Used in communications and networking, audio, computers and computer peripherals, and system monitoring
  • Family: Part of the Filters family
  • Popularity: Medium popularity
  • Package: Each package contains 400 ferrite bead filters

You May Also Be Interested in

TDK Corporation
Lowest to $0.9113
TDK Corporation
Clamp Filters For Cable
Lowest to $0.8253
TDK Corporation
FERRITE CORE 80 OHM HINGED 11MM
Lowest to $0.9797
TDK Corporation
FERRITE CORE 30 OHM HINGED
Need more? Email Us
TDK Corporation
FERRITE CORE 100 OHM HINGED 5MM
Lowest to $0.4775
TDK Corporation
FERRITE CORE 100 OHM HINGED 9MM
Lowest to $0.6223
TDK Corporation
FERRITE CORE 50 OHM HINGED 7MM
Lowest to $0.5300
TDK Corporation
FERRITE CORE 80 OHM HINGED 13MM
Lowest to $1.1278
TDK Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1278 $50.7510
110+ $0.9254 $101.7940
170+ $0.8965 $152.4050
235+ $0.8676 $203.8860
300+ $0.8387 $251.6100
400+ $0.7519 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess