EN
  • EN
  • DE

ZCAT2132-1130-BK

Part No ZCAT2132-1130-BK
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE 80 OHM HINGED 11MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Status Active
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 80 Ohm @ 100MHz to 500MHz
Material 30
Inner Dimension 0.433" Dia (11.00mm)
Outer Dimension 0.807" Dia (20.50mm)
Mounting Chassis Mount
Length 1.417" (36.00mm)
Win Source Part Number 054554-ZCAT2132-1130-BK
Popularity Medium
Supply and Demand Status Balance
Quantity per package 480
Ultra Librarian 3D Model Ultra Librarian ZCAT2132-1130-BK CAD Model

Description

The TDK Corporation ZCAT2132-1130-BK is a round chassis mount filter that is designed to offer 80 Ohm impedance @ a frequency range of 100 MHz to 500 MHz.

  • Inner Dimension: 0.433 inches
  • Outer Dimension: 0.807 inches
  • Design: Hinged design
  • Material: High-quality 30 material
  • Suitable Use: Suitable for use in various electronic applications, including power supplies, telecommunications, and automotive systems
  • Package Quantity: 480 filters
  • Supply and Demand Status: Balanced

You May Also Be Interested in

TDK Corporation
FERRITE CORE 80 OHM HINGED 7MM
Lowest to $0.6389
TDK Corporation
FERRITE CORE 100 OHM HINGED 9MM
Need more? Email Us
Laird-Signal Integrity Products
cosmetic specification refer to wl-qa-038 | FERRITE CORE 168 OHM SOLID
Need more? Email Us
TDK Corporation
Lowest to $0.9113
TDK Corporation
Ferrite Core Clamp Core 30-Material / FERRITE CORE 100 OHM HINGED 9MM
Lowest to $0.5986
TDK Corporation
Clamp Filters For Cable
Lowest to $0.8253
TDK Corporation
FERRITE CORE 50 OHM HINGED 9MM
Need more? Email Us
TDK Corporation
FERRITE CORE 80 OHM HINGED 11MM
Lowest to $0.9797
TDK Corporation
FERRITE CORE 50 OHM HINGED 7MM
Lowest to $0.5300

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9797 $53.8835
125+ $0.8038 $100.4750
195+ $0.7787 $151.8465
270+ $0.7536 $203.4720
345+ $0.7285 $251.3325
460+ $0.6531 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess