EN
  • EN
  • DE

28R1141-010

Part No 28R1141-010
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Cores - Cables and Wiring
Description cosmetic specification refer to wl-qa-038 | FERRITE CORE 168 OHM SOLID
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Laird-Signal Integrity Products
Type Flat
Design Solid
Impedance at Frequency 168Ohm at 100MHz
Material 28
Inner Dimension 1.063" W x 0.059" H (27.00mm x 1.50mm)
Outer Dimension 1.457" W x 0.315" H (37.00mm x 8.00mm)
Mounting Style Free Hanging
Length 0.719" (18.26mm)
Manufacturer Pack Quantity 90
MSL Level Not Applicable
Win Source Part Number 1123491-28R1141-010
Manufacturer Homepage www.lairdtech.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 28R1141-010 CAD Model

Description

The Laird-Signal Integrity Products 28R1141-010 is a flat type filter that has a mounting style of free hanging.

  • Type: Filter
  • Mounting Style: Free Hanging
  • Inner Dimension Width: 1.063 inches
  • Inner Dimension Height: 0.059 inches
  • Outer Dimension Width: 1.457 inches
  • Outer Dimension Height: 0.315 inches
  • Material: 28
  • Design: Solid
  • Category: Filter
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Manufacturer: Laird-Signal Integrity Products
  • Available from: Win Source

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Murata Electronics North America
FERRITE CORE 59 OHM SOLID
Need more? Email Us
TDK Corporation
FERRITE CORE 50 OHM HINGED 9MM
Need more? Email Us
TDK Corporation
Ferrite Core Clamp Core 30-Material / Clamp Filters For Cable | FERRITE CORE 50 OHM HINGED 9MM
Lowest to $0.5573
Kemet
FERRITE CORE SOLID 23.5 X 1.5MM
Lowest to $1.7087
Laird-Signal Integrity Products
cosmetic specification refer to wl-qa-038 | FERRITE CORE 168 OHM SOLID
Need more? Email Us
TDK Corporation
FERRITE CORE 50 OHM HINGED 9MM
Lowest to $3.7378
TDK Corporation
Lowest to $0.9113
TDK Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess