EN
  • EN
  • DE

ESD-FPL-15

Part No ESD-FPL-15
Manufacturer Kemet
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE SOLID 23.5 X 1.5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 29 Weeks
Features Solid Free Hanging Ferrite Core - ID 0.925" W x 0.059" H (23.50mm x 1.50mm) OD 1.102" W x 0.303" H (28.00mm x 7.70mm) Length 0.575" (14.60mm)
Manufacturer Kemet
Series ESD-FPL
Package Bulk
Mounting Free Hanging
Family Name ESD-FPL
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Other Part Number 399-10926, UECESDFPL15000
Quantity per package 720
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918704-ESD-FPL-15
Ultra Librarian 3D Model Ultra Librarian ESD-FPL-15 CAD Model

Description

The Kemet ESD-FPL-15 is a filter with a solid free hanging ferrite core.

  • Type: Filter
  • Core Type: Solid Free Hanging Ferrite
  • ID: 0.925" W x 0.059" H (23.50mm x 1.50mm)
  • OD: 1.102" W x 0.303" H (28.00mm x 7.70mm)
  • Length: 0.575" (14.60mm)
  • Series: ESD-FPL
  • Packaging: Bulk
  • Supply and Demand Status: Balanced
  • Filters per Package: 720
  • Estimated Production Lead Time: 29 weeks
  • ECCN: EAR99
  • HTSUS: 8547.10.8000
  • Alternative Part Numbers: 399-10926 and UECESDFPL15000
  • Manufacturer: Kemet

You May Also Be Interested in

TDK Corporation
Lowest to $3.2640
TDK Corporation
Ferrite Core Clamp Core 30-Material / Clamp Filters For Cable | FERRITE CORE 50 OHM HINGED 9MM
Lowest to $0.5573
TDK Corporation
FERRITE CORE 100 OHM HINGED 10MM
Lowest to $0.8677
TDK Corporation
FERRITE CORE 80 OHM HINGED 7MM / Ferrite Core Clamp Core 30-Material
Lowest to $0.6222
TDK Corporation
Clamp Filters For Cable
Lowest to $0.8253
Kemet
FERRITE CORE SOLID 23.5 X 1.5MM
Lowest to $1.7087
TDK Corporation
FERRITE CORE 100 OHM HINGED 10MM
Need more? Email Us
TDK Corporation
Ferrite Core Clamp Core 30-Material / FERRITE CORE 150 OHM HINGED 13MM
Lowest to $2.0927
TDK Corporation
FERRITE CORE 80 OHM HINGED 11MM
Lowest to $0.9797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7087 $51.2610
75+ $1.4020 $105.1500
115+ $1.3582 $156.1930
155+ $1.3144 $203.7320
200+ $1.2706 $254.1200
265+ $1.1391 $301.8615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 949 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess