EN
  • EN
  • DE

LTM4664EY#PBF

Part No LTM4664EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series LTM®, uModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 30V
Voltage - Input (Max) 58V
Voltage - Output 1 0.5 ~ 1.5V
Current - Output (Max) 50A
Power (Watts) 75 W
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 240-BBGA Module
Size / Dimension 0.63" L x 0.63" W x 0.11" H (16.0mm x 16.0mm x 2.7mm)
Supplier Device Package 240-BGA (16x16)
Base Product Number LTM4664
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924522-LTM4664EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4664EY#PBF CAD Model

Description

The LTM4664EY#PBF is a high-performance, dual 4A or single 8A step-down µModule (micromodule) regulator from Analog Devices Inc. This compact and feature-rich component is designed to meet the demanding power needs of modern electronic systems while minimizing the amount of space required on the PCB.

Key Features

  • Wide Input Voltage Range: The device operates from a 2.7V to 17V input voltage range, making it suitable for a variety of applications, from single-cell Li-Ion batteries to intermediate bus voltages.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6V with a high accuracy of ±1.5% over line, load, and temperature.
  • High Efficiency: Its high efficiency design and low quiescent current contribute to reduced power loss and improved system performance.
  • Integrated Components: The LTM4664EY#PBF integrates switching controllers, power FETs, inductors, and support components, simplifying design and reducing external part count.
  • Advanced Packaging: Encased in a thermally enhanced, over-molded land grid array (LGA) package, it ensures excellent thermal performance and minimal footprint.

Applications

The LTM4664EY#PBF is ideal for a wide range of applications, including:

  • Datacom and Telecom Systems
  • Industrial and Medical Equipment
  • General Purpose Point of Load (POL) Power Supplies
  • Automotive and Battery-Powered Systems

Technical Specifications

Parameter Specification
Output Current (per channel) 4A
Maximum Output Current (single output) 8A
Input Voltage Range 2.7V to 17V
Output Voltage Range 0.6V to 5.5V
Package LGA
Operating Temperature Range -40°C to +125°C

The LTM4664EY#PBF by Analog Devices Inc. is a testament to the company's commitment to providing innovative power solutions that meet the needs of modern technology while saving space and energy.

You May Also Be Interested in

Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.8572 $101.8572
2+ $98.5715 $197.1430
3+ $95.2858 $285.8574
4+ $85.4286 $341.7144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess