EN
  • EN
  • DE

ZCAT2017-0930A

Part No ZCAT2017-0930A
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Ferrite Cores - Cables and Wiring
Manufacturer TDK Corporation
Win Source Part Number 417715-ZCAT2017-0930A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZCAT2017-0930A CAD Model

Description

The ZCAT2017-0930A is a clip-on EMI (Electromagnetic Interference) suppression core manufactured by TDK Corporation. These cores are designed to suppress unwanted high-frequency noise in electronic circuits by being easily attached to existing cables. Their split construction allows for installation without disconnecting cables, making them a convenient solution for noise mitigation.

Applications

  • Power Cables: Used to reduce noise emitted from power cables connected to electronic devices.
  • Data Cables: Applied to data cables such as USB, HDMI, and Ethernet cables to minimize signal interference.
  • Signal Cables: Used in audio and video equipment to improve signal clarity by suppressing noise.
  • Internal Wiring: Can be clipped onto internal wiring within electronic devices to suppress internally generated noise.
  • Medical Equipment: Ensuring compliance with stringent EMI/EMC regulations.

Features

  • Clip-On Design: Allows for easy installation on existing cables without requiring disconnection.
  • Effective EMI Suppression: Reduces high-frequency noise and interference.
  • Compact Size: The small form factor makes it suitable for applications where space is limited.
  • Durable Construction: Designed to withstand typical operating conditions.
  • Wide Frequency Range: Effective across a broad spectrum of frequencies.

Benefits

  • Improved Signal Integrity: Reduces noise on data and signal lines, leading to more reliable communication.
  • Reduced EMI Emissions: Helps electronic devices meet regulatory requirements for electromagnetic compatibility (EMC).
  • Easy Installation: The clip-on design simplifies installation and maintenance.
  • Cost-Effective Solution: Provides an affordable means of addressing EMI issues.
  • Enhanced Device Performance: By reducing noise, the overall performance and stability of electronic devices can be improved.

Technical Details

The ZCAT2017-0930A features dimensions of approximately 20mm outer diameter, 17mm inner diameter, and 9.3mm height. The core material is typically a ferrite composition optimized for EMI suppression in specific frequency ranges. Its impedance characteristics are designed to attenuate noise effectively without significantly impacting the desired signal. The specific impedance at different frequencies can be found in TDK's official datasheets.

You May Also Be Interested in

TDK Corporation
FERRITE CORE 80 OHM HINGED 7MM / Ferrite Core Clamp Core 30-Material
Lowest to $0.6222
TDK Corporation
Need more? Email Us
TDK Corporation
FERRITE CORE 50 OHM HINGED 7MM
Lowest to $0.3926
TDK Corporation
FERRITE CORE 80 OHM HINGED 11MM
Lowest to $0.9797
TDK Corporation
FERRITE CORE 30 OHM HINGED
Need more? Email Us
Murata Electronics North America
FERRITE CORE 59 OHM SOLID
Need more? Email Us
TDK Corporation
FERRITE CORE 100 OHM HINGED 9MM
Lowest to $0.6223
TDK Corporation
FERRITE CORE 80 OHM HINGED 13MM
Lowest to $1.1278
TDK Corporation
FERRITE CORE 100 OHM HINGED 10MM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess