EN
  • EN
  • DE

ATF-21186-TR1

Part No ATF-21186-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog END - OF - LIFE
Description 0.5-6 GHz General Purpose Gallium Arsenide FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1149214-ATF-21186-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATF-21186-TR1 CAD Model

Description

The ATF-21186-TR1 is a high-performance low noise GaAs FET (Gallium Arsenide Field Effect Transistor) designed and manufactured by Agilent (formerly Hewlett-Packard). This transistor is optimized for low noise amplification in a variety of RF and microwave applications. The TR1 designation typically refers to a specific tape and reel packaging for automated assembly.

Applications:

  • Low Noise Amplifiers (LNAs): Primarily used in the first stage of receivers to amplify weak signals while minimizing noise.
  • GPS Receivers: Enhancing the sensitivity of GPS receivers.
  • Wireless Communications: Improving the performance of wireless communication systems, such as cellular base stations.
  • Satellite Communications: Used in satellite receivers and transmitters.
  • Radar Systems: Amplifying weak radar signals with minimal added noise.

Features:

  • GaAs FET: Gallium Arsenide Field Effect Transistor offering superior high-frequency performance.
  • Low Noise Figure: Extremely low noise figure, crucial for sensitive receiver applications.
  • High Gain: Provides substantial signal amplification.
  • Surface Mount Package: Designed for surface mount assembly.
  • High Linearity: Maintains signal integrity by minimizing distortion.

Benefits:

  • Improved Receiver Sensitivity: Enables detection of weaker signals in receiver applications.
  • Extended Communication Range: Increases the range of wireless communication systems.
  • Enhanced Signal Quality: Preserves signal quality through low noise amplification and high linearity.
  • Simplified Circuit Design: Easy to integrate into RF and microwave circuits.
  • Increased System Performance: Overall improvement in the performance of communication and radar systems.

Additional Details:

The ATF-21186-TR1 typically operates in the frequency range from VHF to Ku-band. It has a very low noise figure, often below 1 dB at several GHz, and provides a high associated gain. The device is usually housed in a small surface mount package, such as a SOT-343 or similar. When selecting a replacement, carefully consider the noise figure, gain, operating frequency, and package compatibility. Given the end-of-life status and the highly specialized nature of this component, a direct replacement might require searching for modern GaAs FETs or specialized RF transistors with similar performance characteristics.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess