EN
  • EN
  • DE

MB623453PF-G-BND

Part No MB623453PF-G-BND
Manufacturer Fujitsu Electronics America, Inc.
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 217830-MB623453PF-G-BND
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB623453PF-G-BND CAD Model

Description

The Fujitsu MB623453PF-G-BND is an electronic component manufactured by Fujitsu Electronics America, Inc.

  • Popularity: low
  • Supply and Demand: limited
  • Use: electronic circuits
  • Function: circuit board
  • Performance: highly reliable and efficient
  • Installation and Maintenance: easy
  • Applications: industrial control systems, power supplies, and communication systems
  • Quality: high-quality, built to last, and perform well in all conditions

You May Also Be Interested in

Hitachi, Ltd
Lowest to $0.2356
Mitsubishi
COUNTER TIMER
Need more? Email Us
Renesas Electronics America
Lowest to $4.8071
Mitsubishi
Need more? Email Us
OKI/Metcal
Need more? Email Us
Renesas Electronics America
Lowest to $0.3881
Mitsubishi
Need more? Email Us
Mitsubishi
Need more? Email Us
Renesas Electronics America
Lowest to $1.3456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess