EN
  • EN
  • DE

PLW5036S152SQ2T1

Part No PLW5036S152SQ2T1
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 277590-PLW5036S152SQ2T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLW5036S152SQ2T1 CAD Model

Description

The PLW5036S152SQ2T1 is a wire-wound inductor manufactured by Murata Electronics North America, designed for high-frequency applications. It provides filtering and impedance characteristics within electronic circuits.

Applications:

  • RF Circuits: For impedance matching, filtering, and tuning in radio frequency applications.
  • Wireless Communication Devices: Used in smartphones, tablets, and other wireless devices for signal conditioning.
  • High-Frequency Power Supplies: Utilized for filtering noise and ensuring stable operation.
  • Matching Networks: Integrated into matching networks to optimize signal transfer between different circuit stages.
  • Filter Circuits: Employed as a key component in filter designs to attenuate specific frequency bands.

Features:

  • Wire-Wound Construction: Provides excellent electrical characteristics and high Q-factor.
  • 5036 Case Size: Compact size allows for high-density board mounting.
  • Surface Mount Design: Designed for automated assembly processes.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.
  • High impedance: Offers a 1500Ω impedance at 100MHz.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference.
  • Enhanced Circuit Performance: Optimizes impedance matching.
  • Reduced Board Space: Small size allows for more components.
  • Reliable Operation: Ensures stable and dependable performance.
  • Cost-Effective Solution: Offers a good balance of performance and price.

Specifications:Size: 5.0mm x 3.6mm, Inductance: Not specified, Impedance: 1500Ω at 100MHz, DC Resistance: Not specified, Self-Resonant Frequency: Not specified, Operating Temperature Range: Not specified. For precise specifications, refer to the datasheet.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $3.2617
AVX Corporation
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess