EN
  • EN
  • DE

N18FVLV7B687

Part No N18FVLV7B687
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 249007-N18FVLV7B687
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N18FVLV7B687 CAD Model

Description

The N18FVLV7B687 is a cutting-edge semiconductor product from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to the demanding needs of modern electronic applications, providing high performance, reliability, and energy efficiency.

Key Features

  • Advanced Technology: Built on STMicroelectronics' innovative semiconductor technology, the N18FVLV7B687 offers exceptional performance and power efficiency.
  • High Integration: The product integrates multiple functions and components, reducing the need for external parts and simplifying design complexity.
  • Energy Efficient: With a focus on energy conservation, the N18FVLV7B687 is designed to operate with minimal power consumption, making it ideal for battery-powered devices.
  • Durability: Engineered for durability, this product can withstand harsh operating conditions, ensuring a long operational life.
  • Compact Size: Its compact form factor enables it to fit into space-constrained applications without compromising performance.

Applications

The versatility of the N18FVLV7B687 allows it to be used across a wide range of applications. It is particularly well-suited for use in:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Quality and Support

STMicroelectronics is committed to the highest standards of quality. The N18FVLV7B687 is backed by rigorous testing and validation to ensure it meets the stringent requirements of the industry. Additionally, customers can rely on STMicroelectronics' comprehensive technical support to assist with integration, development, and troubleshooting.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental stewardship, the N18FVLV7B687 is manufactured with eco-friendly processes and materials. It complies with international environmental regulations, including RoHS and REACH, ensuring a reduced environmental footprint.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Intel
Need more? Email Us
NEC-TOKIN
Lowest to $0.1324
STMicroelectronics
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess