EN
  • EN
  • DE

ZCAT2032-0930-BK

Part No ZCAT2032-0930-BK
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE 100 OHM HINGED 9MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Status Active
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 100 Ohm @ 100MHz to 500MHz
Material 30
Inner Dimension 0.354" Dia (9.00mm)
Outer Dimension 0.768" Dia (19.50mm)
Mounting Chassis Mount
Length 1.417" (36.00mm)
Win Source Part Number 054553-ZCAT2032-0930-BK
Popularity Medium
Supply and Demand Status Balance
Quantity per package 420
Ultra Librarian 3D Model Ultra Librarian ZCAT2032-0930-BK CAD Model

Description

The TDK Corporation ZCAT2032-0930-BK is a round, hinged (snap on) chassis mount filter with an inner diameter of 0.354 inches (9.00mm) and outer diameter of 0.768 inches (19.50mm).

  • Impedance: 100 Ohm @ 100MHz to 500MHz
  • Material: 30 material
  • Suitable Use: Suitable for use in various applications
  • Package Quantity: 420 units
  • Supply and Demand: Currently in balance

You May Also Be Interested in

TDK Corporation
Lowest to $3.2640
TDK Corporation
FERRITE CORE 100 OHM HINGED 9MM
Lowest to $0.6223
TDK Corporation
Clamp Filters For Cable
Lowest to $0.8253
TDK Corporation
FERRITE CORE 80 OHM HINGED 7MM / Ferrite Core Clamp Core 30-Material
Lowest to $0.6222
TDK Corporation
Ferrite Core Clamp Core 30-Material / Clamp Filters For Cable | FERRITE CORE 50 OHM HINGED 9MM
Lowest to $0.5573
Murata Electronics North America
FERRITE CORE 59 OHM SOLID
Need more? Email Us
TDK Corporation
FERRITE CORE 30 OHM HINGED
Need more? Email Us
Laird-Signal Integrity Products
cosmetic specification refer to wl-qa-038 | FERRITE CORE 168 OHM SOLID
Need more? Email Us
TDK Corporation
FERRITE CORE 50 OHM HINGED 7MM
Lowest to $0.3926

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess