EN
  • EN
  • DE

C2012X7R1H334KT0Y9N

Part No C2012X7R1H334KT0Y9N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965819-C2012X7R1H334KT0Y9N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2012X7R1H334KT0Y9N CAD Model

Description

The C2012X7R1H334KT0Y9N is a multilayer ceramic capacitor (MLCC) from TDK Corporation, designed for general-purpose applications requiring moderate capacitance stability.

Applications

  • Bypass capacitors in electronic circuits
  • Decoupling capacitors in power supplies
  • Filtering in signal processing circuits
  • General-purpose electronic devices
  • Consumer electronics such as mobile phones and tablets
  • Automotive electronics

Features

  • Capacitance: 0.33µF (Microfarads)
  • Voltage Rating: 50V (Volts)
  • Dielectric Material: X7R
  • Case Size: 0805 (2.0mm x 1.25mm)
  • Capacitance Tolerance: ±10%
  • Temperature Characteristics: X7R (-55°C to +125°C, ±15% capacitance change)
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Yes

Benefits

  • Good Stability: The X7R dielectric provides reasonable capacitance stability over a wide temperature range (-55°C to +125°C).
  • Compact Size: The 0805 case size allows for high-density mounting on printed circuit boards (PCBs).
  • High Reliability: TDK capacitors are known for their high quality and reliability.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.
  • Cost-Effective: Offers a good balance between performance and cost.

Additional Details

The C2012X7R1H334KT0Y9N is constructed using a multilayer ceramic structure, which provides a relatively high capacitance value in a small form factor. The X7R dielectric is a Class II ceramic material known for its good stability and volumetric efficiency. The capacitor is terminated with a nickel barrier, which provides excellent solderability and prevents solder leaching. 'T0Y9N' is likely an internal TDK manufacturing or packaging code.

It is a versatile capacitor suitable for many general-purpose applications where stable capacitance and reliable performance are important. However, for applications that require extremely stable capacitance over temperature and voltage, a capacitor with a C0G/NP0 dielectric may be a better choice.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0337
TDK Corporation
Lowest to $0.0147
TDK Corporation
Lowest to $0.0078
Amphenol
Lowest to $15.6410
Sagami
Need more? Email Us
Kemet
CURRENT SENSORS, SNAP-ON TYPE / 30 A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2,945+ $0.0196 $57.7220
7,145+ $0.0162 $115.7490
10,715+ $0.0162 $173.5830
15,385+ $0.0150 $230.7750
19,235+ $0.0150 $288.5250
25,000+ $0.0139 $347.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 2945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess