EN
  • EN
  • DE

C143012B48S

Part No C143012B48S
Manufacturer Amphenol
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005941-C143012B48S
Categories OEM Parts(C-E)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C143012B48S CAD Model

Description

The C143012B48S is a circular connector manufactured by Amphenol. It is designed for robust and reliable signal and power transmission in harsh environments. This connector is typically used in industrial, military, and aerospace applications where durability and environmental protection are critical.

Applications

  • Industrial Automation: Connects sensors, actuators, and control systems in manufacturing facilities.
  • Military Equipment: Used in communication systems, radar systems, and other military applications.
  • Aerospace Systems: Connects avionics equipment, engine controls, and other critical aircraft systems.
  • Transportation: Used in railway systems, heavy vehicles, and marine applications.
  • Oil and Gas Industry: Connects equipment in drilling platforms, refineries, and other oil and gas facilities.

Features

  • Circular Connector: Provides a robust and reliable connection in a circular form factor.
  • Environmental Sealing: Offers protection against dust, moisture, and other environmental contaminants.
  • Rugged Construction: Made from durable materials to withstand harsh conditions.
  • High Pin Count: Supports a large number of signal and power connections.
  • Threaded Coupling: Provides a secure and vibration-resistant connection.

Benefits

  • Reliable Performance: Ensures consistent and dependable signal and power transmission.
  • Environmental Protection: Prevents damage from environmental factors, extending the life of the equipment.
  • Secure Connection: Provides a robust and vibration-resistant connection, preventing accidental disconnections.
  • Versatile Application: Suitable for a wide range of industrial, military, and aerospace applications.
  • Long-Term Durability: Offers long-lasting performance in demanding environments.

Additional Details

The C143012B48S typically features a specific number of contacts (e.g., 48), a defined contact arrangement, and a particular shell size. It is often made of materials like aluminum alloy or stainless steel to provide corrosion resistance. The connector may have different plating options, such as cadmium or electroless nickel. Refer to the Amphenol datasheet for detailed specifications, including dimensions, material composition, contact ratings, and environmental certifications (e.g., IP ratings, MIL-SPEC).

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Bel Fuse Inc.
Lowest to $0.1640
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess