EN
  • EN
  • DE

XRT73L00AIV

Part No XRT73L00AIV
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004662-XRT73L00AIV
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XRT73L00AIV CAD Model

Description

The Exar XRT73L00AIV is a single-channel T1/E1 line interface unit (LIU). It is designed to provide the physical layer interface between a network device and a T1 or E1 telecommunications line.

Applications:

  • Telecommunications Equipment: Used in channel banks, digital cross-connect systems (DCS), and other telecom infrastructure equipment.
  • Voice over IP (VoIP) Gateways: Provides the T1/E1 interface for VoIP gateways.
  • Wireless Base Stations: Connects wireless base stations to the wired telecommunications network.
  • Private Branch Exchanges (PBXs): Used in PBXs for connecting to external T1/E1 lines.
  • Data Communications Equipment: Provides T1/E1 connectivity for data communications devices.

Features:

  • T1/E1 Line Interface: Supports both T1 (1.544 Mbps) and E1 (2.048 Mbps) data rates.
  • Single-Channel: Provides a single T1/E1 channel interface.
  • Integrated Clock Recovery: Includes integrated clock recovery circuitry.
  • Jitter Attenuation: Provides jitter attenuation to improve signal quality.
  • Line Build-Out (LBO): Supports different line build-out settings to compensate for signal loss.
  • Loopback Testing: Includes loopback testing capabilities for diagnostic purposes.
  • Serial Interface: Connects to the host processor via a serial interface.

Benefits:

  • Simplified Design: Integrates all the necessary functions for a T1/E1 line interface.
  • Cost-Effective: Provides a cost-effective solution for T1/E1 connectivity.
  • Reliable Performance: Designed for reliable operation in demanding telecommunications environments.
  • Standards Compliant: Complies with T1/E1 telecommunications standards.
  • Diagnostic Capabilities: Loopback testing features facilitate troubleshooting.

Additional Details:

The XRT73L00AIV typically includes features like transmit and receive clock generation, pulse shaping, and impedance matching. It requires external components such as transformers and connectors to complete the T1/E1 interface. Proper configuration of the line build-out settings and loopback modes is essential for optimal performance. The datasheet provides detailed information on pin assignments, electrical characteristics, and programming instructions. Careful attention to signal integrity during PCB layout is important for minimizing jitter and ensuring reliable data transmission. It is important to ensure compliance with applicable T1/E1 standards when using this device.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess