EN
  • EN
  • DE

PI3HDMI341ARCFFE

Part No PI3HDMI341ARCFFE
Manufacturer Pericom
Catalog OEM Parts (O - R)
Description PI3HDMI341ARCFFE Pericom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 999344-PI3HDMI341ARCFFE
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI3HDMI341ARCFFE CAD Model

Description

The PI3HDMI341ARCFFE is a high-performance HDMI level shifter/repeater designed to enhance signal integrity and extend transmission distances in HDMI applications. Manufactured by Pericom (now Diodes Incorporated), this device is specifically engineered to support HDMI 1.4b specifications, ensuring compatibility with a wide range of audio and video equipment.

Applications:

  • HDMI Repeaters/Extenders: Used to boost HDMI signals over longer cable lengths.
  • Blu-ray Players: Ensures reliable HDMI connectivity and signal integrity.
  • Gaming Consoles: Maintains high-quality video and audio output.
  • Set-Top Boxes: Provides robust HDMI performance for media streaming.
  • AV Receivers: Enhances HDMI signal transmission within home theater systems.
  • Projectors: Supports long-distance HDMI connectivity for display solutions.

Features:

  • HDMI 1.4b Compliance: Supports data rates up to 3.4 Gbps, accommodating 1080p, 4K, and 3D video formats.
  • Integrated Equalization: Compensates for signal loss due to cable attenuation, improving signal quality.
  • Pre-emphasis: Further enhances signal integrity by pre-emphasizing the signal at the transmitter end.
  • Automatic Input Equalization: Adapts to varying cable lengths and signal conditions.
  • Low Power Consumption: Minimizes power usage, making it suitable for energy-efficient applications.
  • ESD Protection: Provides robust protection against electrostatic discharge events.
  • Small Package: Available in compact packages for space-constrained designs.

Benefits:

  • Extended Transmission Distance: Allows for longer HDMI cable runs without signal degradation.
  • Improved Signal Integrity: Ensures high-quality video and audio performance.
  • Enhanced Compatibility: Supports a wide range of HDMI devices and formats.
  • Reduced System Cost: Eliminates the need for expensive, high-quality cables in some applications.
  • Simplified Design: Easy to integrate into existing HDMI systems.

Additional Details:

The PI3HDMI341ARCFFE operates from a single 3.3V power supply. It features adjustable equalization settings to optimize performance for different cable lengths and signal conditions. The device also includes integrated ESD protection circuitry to safeguard against electrostatic discharge events, enhancing system reliability. The compact package options facilitate integration into space-constrained applications, making it a versatile solution for a wide range of HDMI connectivity needs. It supports Audio Return Channel (ARC) functionality. The device's adaptive equalization automatically compensates for cable losses, ensuring a clean and reliable signal even with longer cable runs or lower-quality cables.

You May Also Be Interested in

KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess