EN
  • EN
  • DE

PBYL1025B

Part No PBYL1025B
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 268664-PBYL1025B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBYL1025B CAD Model

Description

The PBYL1025B is a state-of-the-art Schottky barrier rectifier designed by NXP Semiconductors, a leader in the field of high-performance semiconductor products. This device is specifically engineered to meet the increasing demands of modern electronic circuits, providing a combination of low forward voltage drop and high surge current capability.

Key Features

  • Low Forward Voltage Drop: The PBYL1025B offers a significantly reduced forward voltage drop, resulting in higher efficiency and reduced thermal issues within circuits.
  • High Surge Current Capability: This rectifier can withstand high surge currents, making it suitable for applications that experience frequent power surges or spikes.
  • Guard Ring Protection: Equipped with guard ring protection, the PBYL1025B enhances its ability to withstand transient over-voltage, increasing the reliability of the device.
  • Robust Package: Encased in a robust package, this product is designed to ensure mechanical durability and thermal stability under various operating conditions.

Applications

The NXP PBYL1025B is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • High-frequency rectification
  • Free-wheeling diodes in converters and motor control circuits
  • Power management in portable devices and battery chargers

Technical Specifications

Parameter Value
Package SOD59 (TO220AC)
Maximum Average Forward Current (IF(AV)) 10 A
Peak Repetitive Reverse Voltage (VRRM) 25 V
Forward Voltage (VF) 0.57 V at 10 A
Operating Junction Temperature (Tj) -65 to +175 °C

With its advanced features and robust design, the PBYL1025B by NXP is an excellent choice for engineers and designers looking for a high-performance Schottky barrier rectifier that can deliver efficiency and reliability in their electronic projects.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess