EN
  • EN
  • DE

74AUP2G14GF,132

Part No 74AUP2G14GF,132
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC DUAL SCHMITT-TRIG INV 6-XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74AUP
Packaging Reel package
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Schmitt Trigger
Operating Supply Voltage 0.8 V ~ 3.6 V
Maximum Quiescent Current 0.5μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.1 V ~ 0.88 V
Logic Level - High 0.6 V ~ 2.29 V
Max Propagation Delay @ V, Max CL 6.1ns @ 3.3V, 30pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package 6-XSON (1x1)
Package 6-XFDFN
Win Source Part Number 765258-74AUP2G14GF,132
Popularity Medium
Supply and Demand Status Limited
Family Name 74AUP2G14
Introduction Date January 16, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian 74AUP2G14GF,132 CAD Model

Description

The 765258-74AUP2G14GF,132 is an inverter logic gate IC from Nexperia USA Inc..

  • Series: 74AUP
  • Package: 6-XFDFN
  • Output Type: Push-Pull
  • Circuits: 2
  • Inputs: 2
  • Current Output High: 4mA
  • Current Output Low: 4mA
  • Operating Supply Voltage: 0.8 V to 3.6 V
  • Maximum Propagation Delay: 6.1ns @ 3.3V, 30pF
  • Maximum Quiescent Current: 0.5μA
  • Halogen-Free: Yes
  • Popularity: Medium
  • Estimated EOL Date: 2021

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1484
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0831 $50.2755
1,470+ $0.0682 $100.2540
2,270+ $0.0661 $150.0470
3,125+ $0.0640 $200.0000
4,050+ $0.0618 $250.2900
5,420+ $0.0554 $300.2680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess