EN
  • EN
  • DE

ZCAT1518-0730-BK

Part No ZCAT1518-0730-BK
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE 50 OHM HINGED 7MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Status Active
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 50 Ohm @ 100MHz to 500MHz
Material 30
Inner Dimension 0.276" Dia (7.00mm)
Outer Dimension 0.591" Dia (15.00mm)
Mounting Chassis Mount
Length 0.866" (22.00mm)
Win Source Part Number 054547-ZCAT1518-0730-BK
Popularity Medium
Supply and Demand Status Balance
Quantity per package 896
Ultra Librarian 3D Model Ultra Librarian ZCAT1518-0730-BK CAD Model

Description

The TDK Corporation ZCAT1518-0730-BK is a round type filter with a length of 0.866 inches (22.00mm) and a mounting type of chassis mount.

  • Material: 30
  • Impedance: 50 Ohm @ a frequency range of 100MHz to 500MHz
  • Design: Hinged (snap on)
  • Inner Dimension: 0.276 inches (7.00mm)
  • Outer Dimension: 0.591 inches (15.00mm)
  • Category: Filters
  • Status: Active in the market
  • Quantity per Package: 896

You May Also Be Interested in

TDK Corporation
FERRITE CORE 80 OHM HINGED 11MM
Lowest to $0.9797
Laird-Signal Integrity Products
cosmetic specification refer to wl-qa-038 | FERRITE CORE 168 OHM SOLID
Need more? Email Us
TDK Corporation
FERRITE CORE 80 OHM HINGED 7MM
Lowest to $0.6389
TDK Corporation
Clamp Filters For Cable
Lowest to $0.6869
TDK Corporation
Need more? Email Us
TDK Corporation
FERRITE CORE 80 OHM HINGED 13MM
Lowest to $6.6722
TDK Corporation
FERRITE CORE 80 OHM HINGED 13MM
Lowest to $1.1278
TDK Corporation
Lowest to $3.2640
TDK Corporation
FERRITE CORE 50 OHM HINGED 7MM
Lowest to $0.5300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5300 $50.3500
230+ $0.4349 $100.0270
360+ $0.4213 $151.6680
495+ $0.4077 $201.8115
635+ $0.3941 $250.2535
850+ $0.3533 $300.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess