EN
  • EN
  • DE

1N5819HW-7-02-F

Part No 1N5819HW-7-02-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 150123-1N5819HW-7-02-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5819HW-7-02-F CAD Model

Description

The 1N5819HW-7-02-F is a high-quality Schottky barrier rectifier from Diodes Incorporated, designed for applications requiring efficient and fast switching. This diode is housed in a compact SOD-123F surface-mount package, making it ideal for space-constrained applications.

Key Features

  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which results in reduced power loss and improved efficiency during operation.
  • High Current Capability: With a forward continuous current rating of 1A, this Schottky diode can handle high current applications with ease.
  • Fast Switching Speed: The 1N5819HW-7-02-F boasts fast switching capabilities, making it suitable for high-frequency applications and as a freewheeling diode in converters and inverters.
  • Thermal Performance: The SOD-123F package enhances thermal performance, ensuring reliability even under high temperature operating conditions.
  • Low Power Loss: High efficiency is achieved through the device's low power loss characteristics, contributing to energy savings in electronic circuits.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, complying with current RoHS standards and is lead-free, making it suitable for use in green electronics.

Applications

The 1N5819HW-7-02-F is versatile and can be used in a variety of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Automotive Circuits
  • Portable Devices
  • Power Management Systems
  • LED Lighting

Product Specifications

Parameter Value
Package Type SOD-123F
Forward Current (If) 1A
Peak Reverse Voltage (Vrrm) 40V
Forward Voltage Drop (Vf) 0.55V at 1A
Operating Temperature Range -65°C to 125°C

For more detailed information regarding the 1N5819HW-7-02-F, including datasheets and purchase options, please visit the Diodes Incorporated website or contact your local distributor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess