EN
  • EN
  • DE

ZCAT2436-1330A-BK

Part No ZCAT2436-1330A-BK
Manufacturer TDK Corporation
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE 80 OHM HINGED 13MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Status Active
Type Round
Design Hinged (Snap On)
Impedance @ Frequency 80 Ohm @ 100MHz to 500MHz
Material 30
Inner Dimension 0.512" Dia (13.00mm)
Outer Dimension 0.866" W x 0.925" H (22.00mm x 23.50mm)
Mounting Free Hanging
Length 1.417" (36.00mm)
Win Source Part Number 054559-ZCAT2436-1330A-BK
Popularity Medium
Supply and Demand Status Balance
Quantity per package 400
Ultra Librarian 3D Model Ultra Librarian ZCAT2436-1330A-BK CAD Model

Description

The ZCAT2436-1330A-BK is a clip-on EMI (Electromagnetic Interference) suppression core manufactured by TDK Corporation. The "BK" suffix indicates that it has a black casing. This EMI suppression core is designed to easily attach to cables and wires, reducing unwanted high-frequency noise that can interfere with electronic devices. The split design allows for installation without needing to disconnect the cable.

Applications

  • Power Cables: Reduces noise emitted from power cables, preventing interference with nearby devices.
  • Data Cables: Used on USB, HDMI, Ethernet, and other data cables to improve signal integrity.
  • Signal Cables: Applied to audio and video cables to minimize noise and improve clarity.
  • Internal Wiring: Can be clipped onto internal wires within electronic devices to reduce internal noise generation.
  • Control Cables: Helps maintain signal accuracy in industrial control systems.

Features

  • Clip-On Design: Enables fast and simple installation on existing cables without disruption.
  • Effective EMI Suppression: Attenuates high-frequency noise and interference signals.
  • Black Housing: Provides a sleek appearance and protects the core material.
  • Durable Construction: Withstands common environmental conditions and physical stress.
  • Broadband Performance: Effective across a wide range of frequencies.

Benefits

  • Improved Signal Quality: Reduces noise on data and signal lines, providing cleaner and more reliable communication.
  • Reduced EMI: Helps electronic devices meet required regulatory electromagnetic compatibility (EMC) standards.
  • Easy Installation: Simplifies installation and maintenance processes.
  • Cost-Effective: Offers an affordable solution to manage and mitigate EMI issues.
  • Enhanced Reliability: Protects sensitive components from noise and interference, promoting long-term system stability.

Technical Details

The ZCAT2436-1330A-BK has approximate dimensions of 24mm outer diameter, 36mm inner diameter, and 13mm height. Its core is constructed from a ferrite material specifically chosen for its EMI suppression properties. The black plastic housing provides durability and protection. For specific impedance characteristics and frequency response, refer to the official TDK datasheet. These cores are commonly used in consumer electronics, industrial automation, and telecommunications to improve device performance and compliance.

You May Also Be Interested in

Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6722 $53.3776
19+ $5.4747 $104.0193
29+ $5.3036 $153.8044
39+ $5.1325 $200.1675
51+ $4.9614 $253.0314
68+ $4.4482 $302.4776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess