EN
  • EN
  • DE

AD7873ARQZ-REEL7

Part No AD7873ARQZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT TOUCHSCREEN 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.2 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 121810-AD7873ARQZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7873ARQZ-REEL7 CAD Model

Description

AD7873ARQZ-REEL7 Touch Screen Digitizer

The AD7873ARQZ-REEL7 is a high-performance touch screen digitizer produced by Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This component is designed to accurately translate touch inputs from resistive touch screens into digital data that can be processed by other devices in a system, such as microcontrollers or processors.

Key Features

  • 4-Wire Touch Screen Interface: The AD7873ARQZ-REEL7 is compatible with 4-wire resistive touch screens, which are widely used in various consumer electronics due to their cost-effectiveness and reliability.
  • 12-Bit SAR ADC: It incorporates a 12-bit Successive Approximation Register (SAR) Analog-to-Digital Converter, providing high-resolution touch coordinates.
  • On-Chip Temperature Measurement: The device includes an on-chip temperature sensor, enabling temperature-compensated touch measurements and additional functionality for monitoring system health.
  • Single-Ended or Differential Inputs: It offers flexibility by supporting both single-ended and differential input modes, enhancing performance in noisy environments.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low operating power mode and a power-down mode to conserve energy in battery-operated devices.
  • Serial Interface: The digitizer uses a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with most microprocessors and microcontrollers.
  • Extended Temperature Range: It operates over an extended temperature range, making it suitable for use in both commercial and industrial applications.

Applications

The AD7873ARQZ-REEL7 is ideal for a wide range of touch-input applications, such as:

  • Personal Digital Assistants (PDAs)
  • Smartphones and Tablet PCs
  • Point-of-Sale (POS) Machines
  • Portable Instrumentation
  • Vehicle Navigation Systems

Packaging and Quality

Delivered in a compact 16-lead QSOP package, the AD7873ARQZ-REEL7 is part of Analog Devices Inc.'s tape and reel packaging service, denoted by the suffix "-REEL7". This service aids in the automated assembly process, ensuring a steady supply of components for high-volume manufacturing needs. Analog Devices Inc. is known for its commitment to high-quality standards, and this product is no exception, offering reliable performance for touch-based interface applications.

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $6.4030
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 12WLCSP
Lowest to $32.7870
Freescale Semiconductor - NXP
MCRTOUCH - Touch-Sensing Platfor
Need more? Email Us
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16LFCSP / Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-LFCSP (4x4)
Lowest to $5.4545
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.0176
Microchip Technology
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.1936
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO
Lowest to $16.8087
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $31.2820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 174 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess