EN
  • EN
  • DE

ATMXT3432S-S-ATR

Part No ATMXT3432S-S-ATR
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SENSOR MAXTOUCH 162UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series maXTouch™
Package Tray
Product Status Obsolete
Resolution (Bits) 12 b
Interface I2C, SPI
Voltage Reference Internal
Voltage - Supply 2.57V ~ 3.47V, 3.14V ~ 10.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Standard Package 490 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 846288-ATMXT3432S-S-ATR
Ultra Librarian 3D Model Ultra Librarian ATMXT3432S-S-ATR CAD Model

Description

The ATMXT3432S-S-ATR is a sophisticated touch controller developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This touch controller is part of Microchip's maXTouch® S portfolio, designed to deliver superior touch performance and responsiveness in a wide range of applications.

Featuring a 32-bit RISC architecture, the ATMXT3432S-S-ATR is optimized for processing complex touch data with high precision. Its capability to support up to 32 touch nodes makes it an ideal choice for medium-sized touchscreens found in automotive infotainment systems, industrial controls, and home automation interfaces.

The device offers robust noise immunity, with proprietary technology that enables it to operate reliably in challenging electromagnetic environments. This is particularly important for applications in automotive and industrial settings, where high levels of electrical noise are common.

One of the key features of the ATMXT3432S-S-ATR is its support for advanced touch technologies, such as touch detection through thick gloves, moisture resistance, and active stylus compatibility. These features ensure that the touch controller can provide accurate and responsive user interactions, regardless of external conditions.

The ATMXT3432S-S-ATR also boasts low power consumption, making it suitable for battery-powered devices where power efficiency is critical. Additionally, it supports a variety of communication interfaces, including I2C and SPI, allowing for easy integration with a host processor.

Microchip's maXTouch Studio software complements the ATMXT3432S-S-ATR, providing developers with powerful tools to configure and monitor the touch controller's performance. This software suite simplifies the development process and helps to shorten the time-to-market for products utilizing this advanced touch controller.

Overall, the ATMXT3432S-S-ATR from Microchip Technology is a versatile and reliable touch controller that meets the demands of modern touch-enabled devices. It embodies Microchip's commitment to delivering high-quality, innovative solutions that enhance user experiences across various industries.

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TOUCH SCREEN CTLR 28-SSOP
Need more? Email Us
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407
Texas Instruments
Lowest to $3.7766
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 815 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess