EN
  • EN
  • DE

TSC2003IPWRQ1

Part No TSC2003IPWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CTRLR 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference Internal
Supply Voltage - Operating 2.5 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 056053-TSC2003IPWRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2003IPWRQ1 CAD Model

Description

Introducing the TSC2003IPWRQ1 from Texas Instruments

The TSC2003IPWRQ1 is a next-generation touch screen controller designed by Texas Instruments, specifically tailored for the automotive industry. This innovative product is part of TI's extensive range of touch screen controllers that offer exceptional performance, reliability, and functionality for a wide array of automotive applications.

Key Features

  • Highly Integrated Solution: The TSC2003IPWRQ1 integrates a 4-wire resistive touch screen controller along with an advanced 12-bit analog-to-digital converter (ADC). This integration simplifies the design process, reduces the number of external components required, and minimizes the overall footprint on the circuit board.
  • Temperature Range: Engineered for the automotive environment, it operates over an extended temperature range, making it suitable for in-cabin applications where temperatures can vary significantly.
  • Low Power Consumption: With a focus on energy efficiency, the TSC2003IPWRQ1 features a low-power consumption mode, which is critical for battery-powered applications, helping to extend the life of the vehicle's battery.
  • Touch Pressure Measurement: The device is capable of measuring touch pressure, which adds another dimension to touch input, enhancing user interaction with the touch screen.
  • Multiple Communication Interfaces: It supports the industry-standard I²C and SPI serial interfaces, providing flexibility in system design and ensuring compatibility with a wide range of microprocessors and microcontrollers.

Applications

The TSC2003IPWRQ1 is ideal for various automotive applications, including:

  • Navigation Systems
  • Entertainment and Multimedia Systems
  • Climate Control Panels
  • Vehicle Diagnostics and Telematics

Its robust design ensures reliable operation in the demanding automotive environment, where durability and consistent performance are paramount.

Quality and Support

Texas Instruments is known for its commitment to quality and the TSC2003IPWRQ1 is no exception. The product is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive electronic components. Additionally, TI provides comprehensive technical support and documentation, making the integration of the TSC2003IPWRQ1 into automotive systems a smooth and reliable process.

For designers and engineers looking for a touch screen controller that delivers accuracy, durability, and ease of integration, the TSC2003IPWRQ1 from Texas Instruments is an excellent choice that will meet and exceed automotive industry requirements.

You May Also Be Interested in

Texas Instruments
Lowest to $3.7766
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6340 $50.8760
34+ $2.9818 $101.3812
52+ $2.8886 $150.2072
72+ $2.7954 $201.2688
93+ $2.7023 $251.3139
124+ $2.4227 $300.4148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess