EN
  • EN
  • DE

MAX11800ETC/V+T

Part No MAX11800ETC/V+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CTRLR LP 12WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Operating Supply Voltage 1.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-WQFN Exposed Pad
Manufacturer Package 12-TQFN (4x4)
Win Source Part Number 701015-MAX11800ETC/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX11800
Introduction Date January 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX11800ETC/V+T CAD Model

Description

The MAX11800ETC/V+T is a state-of-the-art touch screen controller produced by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This device is designed to offer exceptional performance and versatility for a wide range of applications that require reliable and accurate touch interfaces.

Key Features

  • High Resolution: With its precision technology, the MAX11800ETC/V+T ensures high-resolution touch sensing, which is critical for modern touch screen applications.
  • Low Power Consumption: This controller is optimized for low power consumption, making it an ideal choice for battery-powered devices where power efficiency is paramount.
  • Advanced Noise Rejection: The built-in noise rejection capabilities of the MAX11800ETC/V+T help to maintain touch accuracy in challenging electromagnetic environments.
  • Flexible Configuration: It supports a variety of touch screen sizes and types, offering flexibility for different design requirements.

Applications

The MAX11800ETC/V+T is suitable for a broad range of applications, including but not limited to:

  • Smartphones and Tablets
  • Personal Navigation Devices
  • Point-of-Sale Terminals
  • Industrial Control Panels

Technical Specifications

This touch screen controller features an I2C-compatible interface, providing easy integration with most microcontrollers. It operates over a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX11800ETC/V+T is built to meet stringent quality standards, ensuring long-term reliability for mission-critical touch screen applications.

With the MAX11800ETC/V+T, designers and engineers can create sophisticated touch interfaces that are both highly responsive and energy-efficient, enhancing the user experience in a myriad of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16LFCSP / Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-LFCSP (4x4)
Lowest to $5.4545
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 32LFCSP
Lowest to $4.0747
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $5.0142
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Texas Instruments
IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $7.3955
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $6.4030
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.1936

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess