EN
  • EN
  • DE

AD7843ARQ

Part No AD7843ARQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT TOUCHSCREEN 16-QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Resolution (Bits) 12 b
Voltage Reference External
Voltage - Supply 2.2V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number AD7843
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555105-AD7843ARQ
Ultra Librarian 3D Model Ultra Librarian AD7843ARQ CAD Model

Description

Product Overview: AD7843ARQ

The AD7843ARQ is a highly integrated and versatile touch screen digitizer from Analog Devices Inc. (ADI), a leader in high-performance semiconductors. This precision component is designed to interface directly with 4-wire resistive touch screens, providing accurate and reliable touch sensing capabilities for a wide range of electronic devices.

Key Features

  • 12-Bit Resolution: The AD7843ARQ offers a high-resolution 12-bit data output, ensuring fine touch point precision, which is essential for detailed graphical user interfaces.
  • On-Chip Reference: With an integrated 2.5V reference, the AD7843ARQ ensures consistent performance and simplifies the design by reducing external component requirements.
  • Single Supply Operation: Operating from a single 2.2V to 5.25V power supply, this digitizer is versatile and can be easily integrated into various systems with different power requirements.
  • Serial Interface: The device features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration with most microprocessors and microcontrollers.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7843ARQ includes a power-down feature that reduces current consumption to just 1 µA, making it ideal for battery-operated devices.
  • Temperature Range: The device operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions.

Applications

The AD7843ARQ is a versatile component suitable for a broad array of touch screen applications, including:

  • Personal Digital Assistants (PDAs)
  • Smartphones and Tablets
  • Point-of-Sale (POS) Terminals
  • Portable Instrumentation
  • Vehicle Navigation Systems
  • Industrial Controls

Package and Quality

The AD7843ARQ is available in a 16-lead QSOP package, ensuring a compact footprint for space-constrained applications. Analog Devices Inc. is committed to the highest standards of quality, and this product is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance.

You May Also Be Interested in

Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
Lowest to $9.0956
Maxim Integrated
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $6.5292
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $2.6900
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO
Lowest to $16.8087
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $7.3955
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $6.4030
Microchip Technology
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $5.0142

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0142 $50.1420
25+ $4.1143 $102.8575
38+ $3.9857 $151.4566
52+ $3.8571 $200.5692
68+ $3.7286 $253.5448
90+ $3.3428 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,815 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess