EN
  • EN
  • DE

LM4865M

Part No LM4865M
Manufacturer National Semiconductor (TI)
Description 750 mW Audio Power Amplifier with DC Volume Control and Headphone Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1200036-LM4865M
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4865M CAD Model

Description

The LM4865M is a Boomer® series audio power amplifier from Texas Instruments (formerly National Semiconductor). It's designed to deliver high-quality audio amplification in portable electronic devices. This amplifier can drive stereo headphones or speakers, making it suitable for a wide range of audio applications. It typically operates from a low voltage supply, making it energy efficient for battery-powered devices.

Applications:

  • Mobile phones: Providing audio amplification for speakerphone and media playback.
  • MP3 players: Driving headphones or small speakers.
  • Laptop computers: Enhancing audio output for multimedia applications.
  • Portable gaming devices: Amplifying audio for an immersive gaming experience.
  • Personal digital assistants (PDAs): Providing audio output for voice recording and playback.

Features:

  • Stereo audio amplification: Provides separate amplification channels for left and right audio signals.
  • Low voltage operation: Operates from a single 2.7V to 5.5V power supply.
  • High output power: Delivers up to 250mW per channel into 8Ω speakers.
  • Shutdown mode: Reduces power consumption when the amplifier is not in use.
  • Thermal shutdown protection: Prevents damage from overheating.
  • Short-circuit protection: Protects the amplifier from damage due to short circuits.

Benefits:

  • High-quality audio reproduction: Delivers clear and accurate audio amplification.
  • Extended battery life: Low voltage operation and shutdown mode minimize power consumption.
  • Reliable performance: Thermal shutdown and short-circuit protection ensure reliable operation.
  • Compact design: Small package size saves board space in portable devices.
  • Ease of use: Simple circuit design and minimal external components simplify integration.

Technical Specifications: The LM4865M typically features a THD+N (Total Harmonic Distortion + Noise) of less than 1% at 1kHz, a gain of 6dB or 12dB (selectable), and a PSRR (Power Supply Rejection Ratio) of 60dB. The device is available in various packages, including MSOP and SOIC. Consult the Texas Instruments datasheet for more detailed specifications and performance curves.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,843 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess