EN
  • EN
  • DE

BAS70-05W H6327

Part No BAS70-05W H6327
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13N
Reference case SOT323
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 744712-BAS70-05W H6327
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAS70-05W H6327 CAD Model

Description

The BAS70-05W H6327 is a Schottky barrier diode manufactured by Infineon Technologies. It is designed for high-speed switching and clamping applications where a low forward voltage drop and fast recovery time are crucial. Schottky diodes, in general, offer superior performance compared to standard diodes in such applications due to their unique construction and characteristics.

Applications:

  • High-speed switching circuits
  • Clamping circuits
  • Voltage protection
  • Mixer and detector applications
  • Sampling circuits

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Provides robustness against transient events.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Efficiency: Low forward voltage drop leads to reduced power consumption.
  • Fast Response Time: Enables quick switching and clamping action.
  • Compact Design: Small size allows for integration in space-constrained applications.
  • Enhanced Protection: Protects sensitive circuits from voltage spikes and transients.

Additional Details:

The BAS70-05W H6327 is typically available in a small SMD (Surface Mount Device) package. Key electrical characteristics include a very low forward voltage (VF) typically around 0.4V at a specified forward current, and a fast reverse recovery time (trr). Its low capacitance is also a significant advantage for high-frequency applications. The datasheet should be consulted for precise values and operating conditions. The maximum repetitive peak reverse voltage is around 70V, and the forward current rating is typically in the tens to hundreds of milliamperes. This diode is particularly suited for applications where minimizing voltage drop and maximizing switching speed are critical design considerations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0790 $58.0650
1,780+ $0.0649 $115.5220
2,760+ $0.0628 $173.3280
3,800+ $0.0609 $231.4200
4,915+ $0.0588 $289.0020
6,580+ $0.0527 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess