EN
  • EN
  • DE

MAX11801EWC+

Part No MAX11801EWC+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Touch Screen Controllers
Description INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX118
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 701017-MAX11801EWC+
Ultra Librarian 3D Model Ultra Librarian MAX11801EWC+ CAD Model

Description

Maxim Integrated's MAX11801EWC+ Touch Screen Controller

The MAX11801EWC+ is a cutting-edge touch screen controller designed by Maxim Integrated, a company renowned for its innovative and high-performance integrated circuits. This compact and versatile controller is specifically engineered to deliver a responsive and accurate interface for touch-sensitive displays, making it an ideal choice for a wide range of applications including smartphones, tablets, personal navigation devices, and point-of-sale terminals.

At the heart of the MAX11801EWC+ lies its exceptional capacitive touch sensing capability. It supports 4-wire resistive touch screens, providing precise and reliable touch detection. The controller is capable of detecting both finger and stylus input, ensuring versatility and user convenience. Moreover, the built-in advanced algorithms help to reduce false touch detections and improve the overall user experience.

One of the key features of the MAX11801EWC+ is its low power consumption. It operates on a single 2.7V to 3.3V power supply, making it an energy-efficient solution for battery-powered devices. Additionally, the controller includes power-saving modes to further extend battery life in portable applications.

The device comes in a compact 12-pin, 3mm x 3mm WLP (Wafer-Level Package), which minimizes the footprint on the PCB and is ideal for space-constrained applications. The MAX11801EWC+ also offers a robust serial interface for communication with the host processor, supporting both I²C and SPI protocols, which provides flexibility in system design and ensures easy integration into existing architectures.

Enhancing its functionality, the MAX11801EWC+ incorporates on-chip calibration logic that compensates for variations in touch screen resistance due to temperature changes or manufacturing inconsistencies. This calibration ensures that the touch screen maintains high accuracy and linearity over its entire operating range.

Overall, the MAX11801EWC+ from Maxim Integrated is a superior touch screen controller that combines performance, power efficiency, and compact design. It is an excellent choice for designers looking to implement a reliable touch interface in their next-generation consumer electronics.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $10.9217
Texas Instruments
IC CTLR TOUCH SCREEN SPI 12DSBGA
Lowest to $5.3176
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.4253
Analog Devices Inc.
TOUCH SCREEN CONTROLLER
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7001
Rochester Electronics
PSOC 3
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Rochester Electronics
PSOC 3
Lowest to $0.3171

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess