EN
  • EN
  • DE

ATMXT1664T3-CCU035

Part No ATMXT1664T3-CCU035
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description MAXTOUCH TOUCHSCREEN CTRL IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series maXTouch™
Package Tray
Product Status Active
Touchscreen -
Resolution (Bits) -
Interface I²C, USB
Voltage Reference -
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 136-UFBGA
Supplier Device Package 136-UFBGA (7x7)
Base Product Number ATMXT1664
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377894-ATMXT1664T3-CCU035
Ultra Librarian 3D Model Ultra Librarian ATMXT1664T3-CCU035 CAD Model

Description

ATMXT1664T3-CCU035 - Touch Controller by Microchip Technology

The ATMXT1664T3-CCU035 is a sophisticated touch controller designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This product stands out in the market for its high performance, reliability, and flexibility, making it an ideal choice for advanced touch interface projects.

Key Features

  • Advanced Touch Sensing: This controller is built with Microchip's proprietary technology that ensures exceptional touch sensitivity and performance. It is capable of detecting and processing multiple touch points with high precision.
  • High Noise Immunity: The ATMXT1664T3-CCU035 is designed to perform reliably in environments with high levels of electromagnetic interference, ensuring consistent touch performance.
  • Power Efficiency: Energy efficiency is a key feature of this touch controller, making it suitable for battery-powered devices where power consumption is a critical concern.
  • Flexibility: It supports various sensor designs and sizes, offering designers the flexibility to create custom touch interfaces for a wide range of applications.
  • Communication: The touch controller includes a variety of communication interface options, including I2C, SPI, and USB, allowing for easy integration with a host processor.

Applications

The ATMXT1664T3-CCU035 is versatile and can be used in a myriad of applications, including but not limited to:

  • Smartphones and Tablets
  • Automotive Touchscreens
  • Industrial Control Panels
  • Home Automation Systems
  • Personal Electronics

Technical Specifications

With a robust design, the ATMXT1664T3-CCU035 includes the following technical specifications:

  • Up to 1664 touch sensing nodes
  • Self and mutual capacitance sensing
  • Automatic drift compensation
  • Moisture and water rejection processing
  • Robust operation with thick gloves

For developers and manufacturers looking for a touch controller that offers high performance, adaptability, and ease of integration, the ATMXT1664T3-CCU035 from Microchip Technology is an exceptional choice. Its advanced features and capabilities enable the creation of sophisticated touch interfaces that can elevate the user experience in a wide array of devices.

You May Also Be Interested in

Texas Instruments
Lowest to $3.7766
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess