EN
  • EN
  • DE

TSC2003IZQCRG4

Part No TSC2003IZQCRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Touch Screen Controllers
Manufacturer Texas Instruments
Win Source Part Number 396210-TSC2003IZQCRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2003IZQCRG4 CAD Model

Description

Product Overview: TSC2003IZQCRG4

The TSC2003IZQCRG4 is a cutting-edge touch screen controller developed by the renowned semiconductor manufacturer, Texas Instruments. This precision device is designed to enhance the functionality and performance of resistive touch screen applications. It is a perfect solution for a broad range of electronic devices such as smartphones, personal digital assistants (PDAs), portable media players, and various industrial controls.

Key Features

  • High Resolution: The TSC2003IZQCRG4 offers 12-bit resolution on four-wire resistive touch screens, providing precise and accurate touch detection for an improved user interface experience.
  • Low Power Consumption: With an advanced low-power design, this controller is ideal for battery-powered devices, ensuring longer operational times between charges.
  • On-Chip Processor: It includes an on-chip processor for touch pressure measurement, allowing for more complex touch functionalities without the need for additional components.
  • Interface Options: The device supports a versatile I2C interface, making it easily integrable with a wide range of microcontrollers and processors.
  • Compact Form Factor: Housed in a compact QFN package, the TSC2003IZQCRG4 is designed to fit into space-constrained applications, providing powerful touch screen control without the bulk.

Applications

The TSC2003IZQCRG4 is highly adaptable and can be used in a variety of applications. Its high resolution and sensitive touch input make it an excellent choice for:

  • Smartphone and tablet touch interfaces
  • GPS navigation systems
  • Point-of-sale (POS) terminals
  • Portable instrumentation
  • Industrial control panels

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TSC2003IZQCRG4 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of daily use in various environments.

In summary, the TSC2003IZQCRG4 from Texas Instruments is a highly reliable and efficient solution for implementing touch screen functionality in modern electronic devices. With its blend of precision, low power consumption, and compact design, it stands out as a top choice for designers and engineers looking to enhance the user interface of their products.

You May Also Be Interested in

Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Texas Instruments
Lowest to $3.7766

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7766 $52.8724
33+ $3.0988 $102.2604
50+ $3.0020 $150.1000
69+ $2.9051 $200.4519
90+ $2.8083 $252.7470
120+ $2.5178 $302.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess