EN
  • EN
  • DE

TSC2008IRGVR

Part No TSC2008IRGVR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC SPI TOUCH SCREEN CTRLR 16VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 8 b, 12 b
Voltage Reference External
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 056056-TSC2008IRGVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2008IRGVR CAD Model

Description

Introducing the TSC2008IRGVR from Texas Instruments

The TSC2008IRGVR is a cutting-edge touch screen controller designed by Texas Instruments, a leader in semiconductor design and manufacturing. This sophisticated integrated circuit is part of the TSC200x series of touch screen controllers that are optimized for use with resistive panels. The TSC2008IRGVR is specifically tailored for portable electronic devices, offering a seamless and responsive user interface experience.

This touch screen controller operates on a 1.8V to 3.6V range, making it an energy-efficient choice for battery-powered applications. It features a 12-bit resolution and a 4-wire resistive touch screen interface, which ensures high precision and accuracy when capturing touch inputs. The device also includes an onboard temperature sensor, which can be utilized to monitor the device's operating environment, adding another layer of functionality to the already feature-rich controller.

One of the standout features of the TSC2008IRGVR is its I2C interface, which allows for easy communication with microprocessors and microcontrollers within a system. This interface is known for its simplicity and robustness, making it a popular choice for system designers who require a reliable link between touch screen functionality and the host processor.

The TSC2008IRGVR comes in a compact VQFN (Very Thin Quad Flat No-Lead) package, which is ideal for space-constrained applications. The small footprint of the device does not compromise its performance, making it an excellent choice for mobile phones, personal digital assistants (PDAs), portable media players, and other handheld devices where space and power efficiency are critical.

With its low power consumption, high resolution, and advanced features, the TSC2008IRGVR is designed to enhance the user experience in a wide range of touch-enabled devices. Texas Instruments' commitment to quality and innovation is evident in this product, which is built to meet the demanding needs of modern electronics while simplifying the design process for engineers and developers.

Overall, the TSC2008IRGVR is a testament to Texas Instruments' expertise in creating components that are both powerful and practical, ensuring that end-users enjoy a responsive and intuitive touch interface in their electronic devices.

You May Also Be Interested in

Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Texas Instruments
Lowest to $3.7766
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
IDT, Integrated Device Technology Inc
IC TOUCH SCREEN CTLR 28-SSOP
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5307 $52.7149
17+ $6.1791 $105.0447
26+ $5.9860 $155.6360
35+ $5.7929 $202.7515
45+ $5.5998 $251.9910
60+ $5.0205 $301.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,647 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess